Manufacturer: Intersil
Win Source Part Number: 069893-ISL29147IROMZ
Packaging: Reel - TR
Type: Ambient
Mounting: SMD (SMT)
Output Type: I2C
Wavelength: 550nm
Proximity Detection: Yes
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-ODFN (2.4x4)
Supply Voltage - Operating: 2.25 V to 3.63 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
AMBIENT LIGHT & PROXIMITY SENSOR, ODFN-8, FULL REEL; Supply Voltage Min:2.25V; Supply Voltage Max:3.63V; Ambient Light Sensor Case Style:Optical Co-package; No. of Pins:8Pins; Operating Temperature Min:-40°C; IC Package Type:ODFN RoHS Compliant: Yes
AMBIENT LIGHT & PROXIMITY SENSOR, ODFN-8; Supply Voltage Min:2.25V; Supply Voltage Max:3.63V; Ambient Light Sensor Case Style:Optical Co-package; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
| Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 069893-ISL29147IROMZ-T7 | 09X6551 | 09X6550 |
| Product Name | Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ISL29147IROMZ-T7 | Ambient Light & Proximity Sensor, Odfn-8, Full Reel; Supply Voltage Min Renesas | Ambient Light & Proximity Sensor, Odfn-8; Supply Voltage Min Renesas |
| Sensor Type | Light Sensor | Proximity Sensors; Light Sensor | Proximity Sensors; Light Sensor |