Renesas Electronics Corporation Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ISL29029IROZ-T7 ISL29029IROZ-T7

Description
Manufacturer: Intersil Win Source Part Number: 119107-ISL29029IROZ- T7 Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: I2C Proximity Detection: Yes Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-ODFN (2.1x2) Supply Voltage - Operating: 2.25 V to 3.63 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 119107-ISL29029IROZ- T7 Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: I2C Proximity Detection: Yes Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-ODFN (2.1x2) Supply Voltage - Operating: 2.25 V to 3.63 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ISL29029IROZ-T7 - 119107-ISL29029IROZ-T7 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ISL29029IROZ-T7
119107-ISL29029IROZ-T7
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ISL29029IROZ-T7 119107-ISL29029IROZ-T7
Manufacturer: Intersil Win Source Part Number: 119107-ISL29029IROZ- T7 Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: I2C Proximity Detection: Yes Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-ODFN (2.1x2) Supply Voltage - Operating: 2.25 V to 3.63 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 119107-ISL29029IROZ-T7
Packaging: Reel - TR
Type: Ambient
Mounting: SMD (SMT)
Output Type: I2C
Proximity Detection: Yes
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-ODFN (2.1x2)
Supply Voltage - Operating: 2.25 V to 3.63 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 119107-ISL29029IROZ-T7
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ISL29029IROZ-T7
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Pressure Sensors, Transducers - 5231-BCE-S-010-000 - Shenzhen Shengyu Electronics Technology Limited
Specs
Input Voltage 3 to 3.6 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
LM20 2.4V, 10?A, SC70, micro SMD Temperature Sensor - LM20BIM7 - Texas Instruments
Specs
Sensor Type Temperature
Input Voltage 2.4 to 5.5 volts
Impedance 0.1600 kohms
View Details
5 suppliers
Optical Rug. Temperature Sensor FC 1515 - 1-FS63RTS-1515 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - ADT6503SRJZN025RL7 - 860518-ADT6503SRJZN025RL7 - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting SOT-23-5
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details