Renesas Electronics Corporation Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ISL29033IROZ-T7 ISL29033IROZ-T7

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 714602-ISL29033IROZ- T7 Packaging: Reel Type: Ambient Mounting Style: SMD Output Type: I2C Wavelength: 550nm Proximity Detection: No Categories: Sensors, Transducers Supplier Device Package: 6-ODFN (2.1x2) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 6-WDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.25V ~ 3.63V
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 714602-ISL29033IROZ- T7 Packaging: Reel Type: Ambient Mounting Style: SMD Output Type: I2C Wavelength: 550nm Proximity Detection: No Categories: Sensors, Transducers Supplier Device Package: 6-ODFN (2.1x2) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 6-WDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.25V ~ 3.63V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ISL29033IROZ-T7 - 714602-ISL29033IROZ-T7 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ISL29033IROZ-T7
714602-ISL29033IROZ-T7
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ISL29033IROZ-T7 714602-ISL29033IROZ-T7
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 714602-ISL29033IROZ- T7 Packaging: Reel Type: Ambient Mounting Style: SMD Output Type: I2C Wavelength: 550nm Proximity Detection: No Categories: Sensors, Transducers Supplier Device Package: 6-ODFN (2.1x2) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 6-WDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.25V ~ 3.63V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 714602-ISL29033IROZ-T7
Packaging: Reel
Type: Ambient
Mounting Style: SMD
Output Type: I2C
Wavelength: 550nm
Proximity Detection: No
Categories: Sensors, Transducers
Supplier Device Package: 6-ODFN (2.1x2)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 6-WDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.25V ~ 3.63V

Buy Now
Ambient Light Sensor, I2C, Odfn-6; Sensor Output Renesas - 84AC6875 - Newark, An Avnet Company
Chicago, IL, United States
Ambient Light Sensor, I2C, Odfn-6; Sensor Output Renesas
84AC6875
Ambient Light Sensor, I2C, Odfn-6; Sensor Output Renesas 84AC6875
AMBIENT LIGHT SENSOR, I2C, ODFN-6; Sensor Output:I2C Digital; Wavelength of Peak Sensitivity:540nm; Supply Voltage Min:2.25V; Supply Voltage Max:3.63V; Ambient Light Sensor Case Style:ODFN; No. of Pins:6Pins RoHS Compliant: Yes

AMBIENT LIGHT SENSOR, I2C, ODFN-6; Sensor Output:I2C Digital; Wavelength of Peak Sensitivity:540nm; Supply Voltage Min:2.25V; Supply Voltage Max:3.63V; Ambient Light Sensor Case Style:ODFN; No. of Pins:6Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips
Product Number 714602-ISL29033IROZ-T7 84AC6875
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ISL29033IROZ-T7 Ambient Light Sensor, I2C, Odfn-6; Sensor Output Renesas
Sensor Type Light Sensor Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1301KLHLT-T - 1134446-A1301KLHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LMT84QDCKRQ1 - 877717-LMT84QDCKRQ1 - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting SC-70
Operating Temperature -50 to 150 C (-58 to 302 F)
View Details