Renesas Electronics Corporation Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ISL29009IROZ-T7 ISL29009IROZ-T7

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 921851-ISL29009IROZ- T7 Operating Temperature Range: -40°C ~ 85°C Features: Optical Sensor Ambient 550nm Current 6-WDFN Exposed Pad Package: Reel - TR Package: 6-WDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: ISL29009 Categories: Sensors Case / Package: 6-ODFN (2.1x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ISL29009IROZ-T7CT, ISL29009IROZ-T7TR, -ISL29009IROZ-T7, -ISL29009IROZ-T7CT-N D, -ISL29009IROZ-T7TR, ISL29009IROZ-T7DKR
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 921851-ISL29009IROZ- T7 Operating Temperature Range: -40°C ~ 85°C Features: Optical Sensor Ambient 550nm Current 6-WDFN Exposed Pad Package: Reel - TR Package: 6-WDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: ISL29009 Categories: Sensors Case / Package: 6-ODFN (2.1x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ISL29009IROZ-T7CT, ISL29009IROZ-T7TR, -ISL29009IROZ-T7, -ISL29009IROZ-T7CT-N D, -ISL29009IROZ-T7TR, ISL29009IROZ-T7DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ISL29009IROZ-T7 - 921851-ISL29009IROZ-T7 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ISL29009IROZ-T7
921851-ISL29009IROZ-T7
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ISL29009IROZ-T7 921851-ISL29009IROZ-T7
Manufacturer: Renesas Electronics America Win Source Part Number: 921851-ISL29009IROZ- T7 Operating Temperature Range: -40°C ~ 85°C Features: Optical Sensor Ambient 550nm Current 6-WDFN Exposed Pad Package: Reel - TR Package: 6-WDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: ISL29009 Categories: Sensors Case / Package: 6-ODFN (2.1x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ISL29009IROZ-T7CT, ISL29009IROZ-T7TR, -ISL29009IROZ-T7, -ISL29009IROZ-T7CT-N D, -ISL29009IROZ-T7TR, ISL29009IROZ-T7DKR

Manufacturer: Renesas Electronics America
Win Source Part Number: 921851-ISL29009IROZ-T7
Operating Temperature Range: -40°C ~ 85°C
Features: Optical Sensor Ambient 550nm Current 6-WDFN Exposed Pad
Package: Reel - TR
Package: 6-WDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ISL29009
Categories: Sensors
Case / Package: 6-ODFN (2.1x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ISL29009IROZ-T7CT, ISL29009IROZ-T7TR, -ISL29009IROZ-T7, -ISL29009IROZ-T7CT-ND, -ISL29009IROZ-T7TR, ISL29009IROZ-T7DKR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 921851-ISL29009IROZ-T7
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ISL29009IROZ-T7
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

D6T MEMS Thermal Sensors - D6T-HARNESS-02 - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4905GNTSA1 - 144797-TLE4905GNTSA1 - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-89-3
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers