Renesas Electronics Corporation Humidity/temperature Sensor, Lga-6; Humidity Range Renesas HS3003

Description
HUMIDITY/TEMPERATURE SENSOR, LGA-6; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 2.8% RH; Temperature Accuracy:± 0.25°C; RH Response Time:6s; Temperature Response Time:20s; Sensor Interface Type:I2C; Sensor OutputRoHS Compliant: Yes
Datasheet
Description
HUMIDITY/TEMPERATURE SENSOR, LGA-6; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 2.8% RH; Temperature Accuracy:± 0.25°C; RH Response Time:6s; Temperature Response Time:20s; Sensor Interface Type:I2C; Sensor OutputRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity/temperature Sensor, Lga-6; Humidity Range Renesas - 67AC8513 - Newark, An Avnet Company
Chicago, IL, United States
Humidity/temperature Sensor, Lga-6; Humidity Range Renesas
67AC8513
Humidity/temperature Sensor, Lga-6; Humidity Range Renesas 67AC8513
HUMIDITY/TEMPERATURE SENSOR, LGA-6; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 2.8% RH; Temperature Accuracy:± 0.25°C; RH Response Time:6s; Temperature Response Time:20s; Sensor Interface Type:I2C; Sensor OutputRoHS Compliant: Yes

HUMIDITY/TEMPERATURE SENSOR, LGA-6; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 2.8% RH; Temperature Accuracy:± 0.25°C; RH Response Time:6s; Temperature Response Time:20s; Sensor Interface Type:I2C; Sensor OutputRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 67AC8513
Product Name Humidity/temperature Sensor, Lga-6; Humidity Range Renesas
Sensor Type Temperature; Humidity
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1347123-A1309LUA-9-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 3-SSIP
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Image sensor modules - C16091-13 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details