Renesas Electronics Corporation Colour & Light Sensor ICs ISL76671AROZ-T7A

Description
Renesas Electronics ISL76671AROZ-T7A
Request a Quote Datasheet
Description
Renesas Electronics ISL76671AROZ-T7A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Colour & Light Sensor ICs - 1968988P - RS Components, Ltd.
Corby, Northants, United Kingdom
Colour & Light Sensor ICs
1968988P
Colour & Light Sensor ICs 1968988P
Renesas Electronics ISL76671AROZ-T7A

Renesas Electronics ISL76671AROZ-T7A

Supplier's Site
Colour & Light Sensor ICs - 1968988 - RS Components, Ltd.
Corby, Northants, United Kingdom
Colour & Light Sensor ICs
1968988
Colour & Light Sensor ICs 1968988
Renesas Electronics ISL76671AROZ-T7A

Renesas Electronics ISL76671AROZ-T7A

Supplier's Site
Colour & Light Sensor ICs - 1968987 - RS Components, Ltd.
Corby, Northants, United Kingdom
Colour & Light Sensor ICs
1968987
Colour & Light Sensor ICs 1968987
Renesas Electronics ISL76671AROZ-T7A

Renesas Electronics ISL76671AROZ-T7A

Supplier's Site
Sheung Wan, Hong Kong
Ambient Light Sensors
ISL76671AROZ-T7A
Ambient Light Sensors ISL76671AROZ-T7A
Ambient Light Sensors AUTO SMALL LW PWR VAGE-OUTPUT AMBIENT

Ambient Light Sensors AUTO SMALL LW PWR VAGE-OUTPUT AMBIENT

Buy Now Datasheet
Ambient Light Sensor, Aec-Q100, Odfn-6; Sensor Output Renesas - 82Y6722 - Newark, An Avnet Company
Chicago, IL, United States
Ambient Light Sensor, Aec-Q100, Odfn-6; Sensor Output Renesas
82Y6722
Ambient Light Sensor, Aec-Q100, Odfn-6; Sensor Output Renesas 82Y6722
AMBIENT LIGHT SENSOR, AEC-Q100, ODFN-6; Sensor Output:Voltage; Wavelength of Peak Sensitivity:550nm; Supply Voltage Min:1.8V; Supply Voltage Max:3.3V; Ambient Light Sensor Case Style:ODFN; No. of Pins:6Pins; Operating Temperature RoHS Compliant: Yes

AMBIENT LIGHT SENSOR, AEC-Q100, ODFN-6; Sensor Output:Voltage; Wavelength of Peak Sensitivity:550nm; Supply Voltage Min:1.8V; Supply Voltage Max:3.3V; Ambient Light Sensor Case Style:ODFN; No. of Pins:6Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number 1968988P 1968988 ISL76671AROZ-T7A 82Y6722
Product Name Colour & Light Sensor ICs Colour & Light Sensor ICs Ambient Light Sensors Ambient Light Sensor, Aec-Q100, Odfn-6; Sensor Output Renesas
Sensor Type Light Sensor Light Sensor Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Pressure Sensors, Transducers - 1210A-005G-3S - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Line sensors, For spectrophotometry - S8380-128Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details
Temperature sensors & Assembly - Temperature sensors digital - SMT172-TO220 - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
2 suppliers
Analog and Digital Output - 2195-TS-3032-C7-TA-QADKR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers