Renesas Electronics Corporation Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ISL29112IROZ-T7 ISL29112IROZ-T7

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 875608-ISL29112IROZ- T7 Operating Temperature Range: -40°C ~ 85°C Features: Optical Sensor Ambient 550nm Voltage Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 875608-ISL29112IROZ- T7 Operating Temperature Range: -40°C ~ 85°C Features: Optical Sensor Ambient 550nm Voltage Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ISL29112IROZ-T7 - 875608-ISL29112IROZ-T7 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ISL29112IROZ-T7
875608-ISL29112IROZ-T7
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ISL29112IROZ-T7 875608-ISL29112IROZ-T7
Manufacturer: Renesas Electronics America Win Source Part Number: 875608-ISL29112IROZ- T7 Operating Temperature Range: -40°C ~ 85°C Features: Optical Sensor Ambient 550nm Voltage Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 875608-ISL29112IROZ-T7
Operating Temperature Range: -40°C ~ 85°C
Features: Optical Sensor Ambient 550nm Voltage
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Sheung Wan, Hong Kong
Ambient Light Sensors
ISL29112IROZ-T7
Ambient Light Sensors ISL29112IROZ-T7
Ambient Light Sensors Small,Low Power,Voltage-Output Ambient Light Photo Detect IC

Ambient Light Sensors Small,Low Power,Voltage-Output Ambient Light Photo Detect IC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Sensor Chips Sensor Chips
Product Number 875608-ISL29112IROZ-T7 ISL29112IROZ-T7
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ISL29112IROZ-T7 Ambient Light Sensors
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

SIX Biosensor transmitter, encased - SIX.050.045.100.N.C.U - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Biosensor
View Details
Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details