Renesas Electronics Corporation Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ISL29001IROZ ISL29001IROZ

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 921849-ISL29001IROZ Operating Temperature Range: -40°C ~ 85°C Features: Optical Sensor Ambient 550nm I²C 6-WDFN Exposed Pad Package: Bulk Package: 6-WDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Sensors Case / Package: 6-ODFN (2.1x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 183 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 921849-ISL29001IROZ Operating Temperature Range: -40°C ~ 85°C Features: Optical Sensor Ambient 550nm I²C 6-WDFN Exposed Pad Package: Bulk Package: 6-WDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Sensors Case / Package: 6-ODFN (2.1x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 183 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ISL29001IROZ - 921849-ISL29001IROZ - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ISL29001IROZ
921849-ISL29001IROZ
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ISL29001IROZ 921849-ISL29001IROZ
Manufacturer: Renesas Electronics America Win Source Part Number: 921849-ISL29001IROZ Operating Temperature Range: -40°C ~ 85°C Features: Optical Sensor Ambient 550nm I²C 6-WDFN Exposed Pad Package: Bulk Package: 6-WDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Sensors Case / Package: 6-ODFN (2.1x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 183 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 921849-ISL29001IROZ
Operating Temperature Range: -40°C ~ 85°C
Features: Optical Sensor Ambient 550nm I²C 6-WDFN Exposed Pad
Package: Bulk
Package: 6-WDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Sensors
Case / Package: 6-ODFN (2.1x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 183
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 921849-ISL29001IROZ
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ISL29001IROZ
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1347234-A1319LUA-5-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 3-SSIP
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Current Sensors - Fluxgate - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
D6T MEMS Thermal Sensors - D6T-44L-06 - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
2 suppliers
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details