Renesas Electronics Corporation Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ISL29112IROZ-T7A ISL29112IROZ-T7A

Description
Manufacturer: Intersil Win Source Part Number: 1048304-ISL29112IROZ -T7A Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: Voltage Wavelength: 550nm Proximity Detection: No Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-ODFN (2.1x2) Supply Voltage - Operating: 1.8 V to 3 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 250
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 1048304-ISL29112IROZ -T7A Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: Voltage Wavelength: 550nm Proximity Detection: No Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-ODFN (2.1x2) Supply Voltage - Operating: 1.8 V to 3 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 250
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ISL29112IROZ-T7A - 1048304-ISL29112IROZ-T7A - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ISL29112IROZ-T7A
1048304-ISL29112IROZ-T7A
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ISL29112IROZ-T7A 1048304-ISL29112IROZ-T7A
Manufacturer: Intersil Win Source Part Number: 1048304-ISL29112IROZ -T7A Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: Voltage Wavelength: 550nm Proximity Detection: No Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-ODFN (2.1x2) Supply Voltage - Operating: 1.8 V to 3 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 250

Manufacturer: Intersil
Win Source Part Number: 1048304-ISL29112IROZ-T7A
Packaging: Reel - TR
Type: Ambient
Mounting: SMD (SMT)
Output Type: Voltage
Wavelength: 550nm
Proximity Detection: No
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-ODFN (2.1x2)
Supply Voltage - Operating: 1.8 V to 3 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 250

Buy Now Datasheet
Sheung Wan, Hong Kong
Ambient Light Sensors
ISL29112IROZ-T7A
Ambient Light Sensors ISL29112IROZ-T7A
Ambient Light Sensors DAE-3 Advanced Techn age-Output Ambient L

Ambient Light Sensors DAE-3 Advanced Techn age-Output Ambient L

Buy Now Datasheet
Ambient Light Sensor, 3V, 550Nm, Odfn-6; Sensor Output Renesas - 33AC4625 - Newark, An Avnet Company
Chicago, IL, United States
Ambient Light Sensor, 3V, 550Nm, Odfn-6; Sensor Output Renesas
33AC4625
Ambient Light Sensor, 3V, 550Nm, Odfn-6; Sensor Output Renesas 33AC4625
AMBIENT LIGHT SENSOR, 3V, 550NM, ODFN-6; Sensor Output:Analogue; Wavelength of Peak Sensitivity:550nm; Supply Voltage Min:1.8V; Supply Voltage Max:3V; Ambient Light Sensor Case Style:ODFN; No. of Pins:6Pins RoHS Compliant: Yes

AMBIENT LIGHT SENSOR, 3V, 550NM, ODFN-6; Sensor Output:Analogue; Wavelength of Peak Sensitivity:550nm; Supply Voltage Min:1.8V; Supply Voltage Max:3V; Ambient Light Sensor Case Style:ODFN; No. of Pins:6Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number 1048304-ISL29112IROZ-T7A ISL29112IROZ-T7A 33AC4625
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ISL29112IROZ-T7A Ambient Light Sensors Ambient Light Sensor, 3V, 550Nm, Odfn-6; Sensor Output Renesas
Sensor Type Light Sensor Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1148LUA-T - 908837-A1148LUA-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 3-SIP
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Current Sensors - Shunt - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Analog and Digital Output - Z3638-ND - DigiKey
Specs
Package / Mounting Module
Standards and Certifications RoHS
Input Voltage 4.5 to 5.5 volts
View Details
2 suppliers
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details