Renesas Electronics Corporation Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ISL29011IROZ-T7R5484 ISL29011IROZ-T7R5484

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 921852-ISL29011IROZ- T7R5484 Operating Temperature Range: -40°C ~ 85°C Features: Optical Sensor Ambient 540nm I²C 8-VFDFN Exposed Pad Package: Reel - TR Package: 8-VFDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Sensors Case / Package: 8-ODFN (2.1x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 921852-ISL29011IROZ- T7R5484 Operating Temperature Range: -40°C ~ 85°C Features: Optical Sensor Ambient 540nm I²C 8-VFDFN Exposed Pad Package: Reel - TR Package: 8-VFDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Sensors Case / Package: 8-ODFN (2.1x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ISL29011IROZ-T7R5484 - 921852-ISL29011IROZ-T7R5484 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ISL29011IROZ-T7R5484
921852-ISL29011IROZ-T7R5484
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ISL29011IROZ-T7R5484 921852-ISL29011IROZ-T7R5484
Manufacturer: Renesas Electronics America Win Source Part Number: 921852-ISL29011IROZ- T7R5484 Operating Temperature Range: -40°C ~ 85°C Features: Optical Sensor Ambient 540nm I²C 8-VFDFN Exposed Pad Package: Reel - TR Package: 8-VFDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Sensors Case / Package: 8-ODFN (2.1x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 921852-ISL29011IROZ-T7R5484
Operating Temperature Range: -40°C ~ 85°C
Features: Optical Sensor Ambient 540nm I²C 8-VFDFN Exposed Pad
Package: Reel - TR
Package: 8-VFDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Sensors
Case / Package: 8-ODFN (2.1x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 921852-ISL29011IROZ-T7R5484
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ISL29011IROZ-T7R5484
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347194-A1125ELHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Biosensor IV4 for Glucose measurement - B.IV4.G.1X.JST - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Biosensor
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QADKR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Pressure Sensors, Transducers - KP229E2701XTMA1 - 778014-KP229E2701XTMA1 - Win Source Electronics
Specs
Sensor Type Pressure
Package / Mounting Surface Mount (SMD)
Operating Temperature -40 to 140 C (-40 to 284 F)
View Details
3 suppliers