Renesas Electronics Corporation Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ISL29043IROMZ-T7 ISL29043IROMZ-T7

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189581-ISL29043IROM Z-T7 Packaging: Tape and Reel Type: Ambient Mounting Style: SMD Output Type: I2C Proximity Detection: Yes Categories: Sensors, Transducers Supplier Device Package: 10-ODFN (3.5x2.1) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 10-WFDFN Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.25V ~ 3.63V
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189581-ISL29043IROM Z-T7 Packaging: Tape and Reel Type: Ambient Mounting Style: SMD Output Type: I2C Proximity Detection: Yes Categories: Sensors, Transducers Supplier Device Package: 10-ODFN (3.5x2.1) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 10-WFDFN Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.25V ~ 3.63V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ISL29043IROMZ-T7 - 1189581-ISL29043IROMZ-T7 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ISL29043IROMZ-T7
1189581-ISL29043IROMZ-T7
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ISL29043IROMZ-T7 1189581-ISL29043IROMZ-T7
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189581-ISL29043IROM Z-T7 Packaging: Tape and Reel Type: Ambient Mounting Style: SMD Output Type: I2C Proximity Detection: Yes Categories: Sensors, Transducers Supplier Device Package: 10-ODFN (3.5x2.1) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 10-WFDFN Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.25V ~ 3.63V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189581-ISL29043IROMZ-T7
Packaging: Tape and Reel
Type: Ambient
Mounting Style: SMD
Output Type: I2C
Proximity Detection: Yes
Categories: Sensors, Transducers
Supplier Device Package: 10-ODFN (3.5x2.1)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 10-WFDFN
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.25V ~ 3.63V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1189581-ISL29043IROMZ-T7
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ISL29043IROMZ-T7
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - Shunt - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Optical Weld. Temperature Sensor FC 1575 - 1-FS63WTS-ARM/1575 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Temperature sensors & Assembly - Temperature sensors digital - SMT172-TO220 - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
2 suppliers