Renesas Electronics Corporation Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ISL29035IROZ-T7 ISL29035IROZ-T7

Description
Manufacturer: Intersil Win Source Part Number: 1048301-ISL29035IROZ -T7 Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: I2C Family Name: ISL29035 Wavelength: 550nm Proximity Detection: No Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-ODFN (1.5x1.6) Supply Voltage - Operating: 2.25 V to 3.63 V Alternative Parts (Cross-Reference): BH1780GLI; BH1721FVC-TR; BH1780GLI-E2; Introduction Date: September 18, 2013 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 1048301-ISL29035IROZ -T7 Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: I2C Family Name: ISL29035 Wavelength: 550nm Proximity Detection: No Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-ODFN (1.5x1.6) Supply Voltage - Operating: 2.25 V to 3.63 V Alternative Parts (Cross-Reference): BH1780GLI; BH1721FVC-TR; BH1780GLI-E2; Introduction Date: September 18, 2013 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ISL29035IROZ-T7 - 1048301-ISL29035IROZ-T7 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ISL29035IROZ-T7
1048301-ISL29035IROZ-T7
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ISL29035IROZ-T7 1048301-ISL29035IROZ-T7
Manufacturer: Intersil Win Source Part Number: 1048301-ISL29035IROZ -T7 Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: I2C Family Name: ISL29035 Wavelength: 550nm Proximity Detection: No Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-ODFN (1.5x1.6) Supply Voltage - Operating: 2.25 V to 3.63 V Alternative Parts (Cross-Reference): BH1780GLI; BH1721FVC-TR; BH1780GLI-E2; Introduction Date: September 18, 2013 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 1048301-ISL29035IROZ-T7
Packaging: Reel - TR
Type: Ambient
Mounting: SMD (SMT)
Output Type: I2C
Family Name: ISL29035
Wavelength: 550nm
Proximity Detection: No
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-ODFN (1.5x1.6)
Supply Voltage - Operating: 2.25 V to 3.63 V
Alternative Parts (Cross-Reference): BH1780GLI; BH1721FVC-TR; BH1780GLI-E2;
Introduction Date: September 18, 2013
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Digital Light Sensor, Odfn-6, Full Reel; Sensor Output Renesas - 09X6549 - Newark, An Avnet Company
Chicago, IL, United States
Digital Light Sensor, Odfn-6, Full Reel; Sensor Output Renesas
09X6549
Digital Light Sensor, Odfn-6, Full Reel; Sensor Output Renesas 09X6549
DIGITAL LIGHT SENSOR, ODFN-6, FULL REEL; Sensor Output:I2C Digital; Wavelength of Peak Sensitivity:550nm; Supply Voltage Min:2.25V; Supply Voltage Max:3.63V; Ambient Light Sensor Case Style:ODFN; No. of Pins:6Pins RoHS Compliant: Yes

DIGITAL LIGHT SENSOR, ODFN-6, FULL REEL; Sensor Output:I2C Digital; Wavelength of Peak Sensitivity:550nm; Supply Voltage Min:2.25V; Supply Voltage Max:3.63V; Ambient Light Sensor Case Style:ODFN; No. of Pins:6Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips
Product Number 1048301-ISL29035IROZ-T7 09X6549
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ISL29035IROZ-T7 Digital Light Sensor, Odfn-6, Full Reel; Sensor Output Renesas
Sensor Type Light Sensor Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - GEN II - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Sensors, Transducers - Pressure Sensors, Transducers - 86-050A-R - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QADKR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Silicon Based Thermopile Detector - ST60 LCC - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting LCC
View Details