Renesas Electronics Corporation Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ISL29023IROZ-T7 ISL29023IROZ-T7

Description
Manufacturer: Intersil Win Source Part Number: 017913-ISL29023IROZ- T7 Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: I2C Family Name: ISL29023IROZ-T7 Wavelength: 540nm Proximity Detection: No Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-ODFN (2.1x2) Supply Voltage - Operating: 2.25 V to 3.63 V Alternative Parts (Cross-Reference): MAX9635EDT+; NOA1312CUTAG; MAX9635EDT+T; Introduction Date: May 22, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 017913-ISL29023IROZ- T7 Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: I2C Family Name: ISL29023IROZ-T7 Wavelength: 540nm Proximity Detection: No Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-ODFN (2.1x2) Supply Voltage - Operating: 2.25 V to 3.63 V Alternative Parts (Cross-Reference): MAX9635EDT+; NOA1312CUTAG; MAX9635EDT+T; Introduction Date: May 22, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ISL29023IROZ-T7 - 017913-ISL29023IROZ-T7 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ISL29023IROZ-T7
017913-ISL29023IROZ-T7
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ISL29023IROZ-T7 017913-ISL29023IROZ-T7
Manufacturer: Intersil Win Source Part Number: 017913-ISL29023IROZ- T7 Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: I2C Family Name: ISL29023IROZ-T7 Wavelength: 540nm Proximity Detection: No Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-ODFN (2.1x2) Supply Voltage - Operating: 2.25 V to 3.63 V Alternative Parts (Cross-Reference): MAX9635EDT+; NOA1312CUTAG; MAX9635EDT+T; Introduction Date: May 22, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 017913-ISL29023IROZ-T7
Packaging: Reel - TR
Type: Ambient
Mounting: SMD (SMT)
Output Type: I2C
Family Name: ISL29023IROZ-T7
Wavelength: 540nm
Proximity Detection: No
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-ODFN (2.1x2)
Supply Voltage - Operating: 2.25 V to 3.63 V
Alternative Parts (Cross-Reference): MAX9635EDT+; NOA1312CUTAG; MAX9635EDT+T;
Introduction Date: May 22, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 017913-ISL29023IROZ-T7
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ISL29023IROZ-T7
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Linear, Compass (ICs) - G-MRCO-006 - ODG (Origin Data Global)
Specs
Sensor Type Magnetic
Input Voltage 5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
DRV5013 2.5 to 38 V Digital Latch Hall Effect Sensor - DRV5013AGQDBZR - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers
Optical Lab. Temperature Sensor FC 1535 - 1-FS63LTS-1535 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP302DDRLT - 937086-TMP302DDRLT - Win Source Electronics
Specs
Sensor Type Temperature
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details