Renesas Electronics Corporation Humidity/temperature Sensor, Lga-6; Humidity Range Renesas HS3002

Description
HUMIDITY/TEMPERATURE SENSOR, LGA-6; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 1.8% RH; Temperature Accuracy:± 0.2°C; RH Response Time:6s; Temperature Response Time:20s; Sensor Interface Type:I2C; Sensor Output RoHS Compliant: Yes
Description
HUMIDITY/TEMPERATURE SENSOR, LGA-6; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 1.8% RH; Temperature Accuracy:± 0.2°C; RH Response Time:6s; Temperature Response Time:20s; Sensor Interface Type:I2C; Sensor Output RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Humidity/temperature Sensor, Lga-6; Humidity Range Renesas - 67AC8512 - Newark, An Avnet Company
Chicago, IL, United States
Humidity/temperature Sensor, Lga-6; Humidity Range Renesas
67AC8512
Humidity/temperature Sensor, Lga-6; Humidity Range Renesas 67AC8512
HUMIDITY/TEMPERATURE SENSOR, LGA-6; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 1.8% RH; Temperature Accuracy:± 0.2°C; RH Response Time:6s; Temperature Response Time:20s; Sensor Interface Type:I2C; Sensor Output RoHS Compliant: Yes

HUMIDITY/TEMPERATURE SENSOR, LGA-6; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 1.8% RH; Temperature Accuracy:± 0.2°C; RH Response Time:6s; Temperature Response Time:20s; Sensor Interface Type:I2C; Sensor Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 67AC8512
Product Name Humidity/temperature Sensor, Lga-6; Humidity Range Renesas
Sensor Type Temperature; Humidity
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347370-A1132KLHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting TO-236-3, SC-59, SOT-23-3
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Motion Sensor ICs - 2238569P - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
4 suppliers
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Line sensors, For spectrophotometry - S3924-256Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details