Renesas Electronics Corporation Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ISL29006IROZ-T7 ISL29006IROZ-T7

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 921850-ISL29006IROZ- T7 Operating Temperature Range: -40°C ~ 85°C Features: Optical Sensor Ambient 550nm Current 6-WDFN Exposed Pad Package: Reel - TR Package: 6-WDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: ISL29006 Categories: Sensors Case / Package: 6-ODFN (2.1x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ISL29006IROZT7, ISL29006IROZ-T7CT, -ISL29006IROZ-T7, ISL29006IROZ-T7TR, ISL29006IROZ-T7DKR
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 921850-ISL29006IROZ- T7 Operating Temperature Range: -40°C ~ 85°C Features: Optical Sensor Ambient 550nm Current 6-WDFN Exposed Pad Package: Reel - TR Package: 6-WDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: ISL29006 Categories: Sensors Case / Package: 6-ODFN (2.1x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ISL29006IROZT7, ISL29006IROZ-T7CT, -ISL29006IROZ-T7, ISL29006IROZ-T7TR, ISL29006IROZ-T7DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ISL29006IROZ-T7 - 921850-ISL29006IROZ-T7 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ISL29006IROZ-T7
921850-ISL29006IROZ-T7
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ISL29006IROZ-T7 921850-ISL29006IROZ-T7
Manufacturer: Renesas Electronics America Win Source Part Number: 921850-ISL29006IROZ- T7 Operating Temperature Range: -40°C ~ 85°C Features: Optical Sensor Ambient 550nm Current 6-WDFN Exposed Pad Package: Reel - TR Package: 6-WDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: ISL29006 Categories: Sensors Case / Package: 6-ODFN (2.1x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ISL29006IROZT7, ISL29006IROZ-T7CT, -ISL29006IROZ-T7, ISL29006IROZ-T7TR, ISL29006IROZ-T7DKR

Manufacturer: Renesas Electronics America
Win Source Part Number: 921850-ISL29006IROZ-T7
Operating Temperature Range: -40°C ~ 85°C
Features: Optical Sensor Ambient 550nm Current 6-WDFN Exposed Pad
Package: Reel - TR
Package: 6-WDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ISL29006
Categories: Sensors
Case / Package: 6-ODFN (2.1x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ISL29006IROZT7, ISL29006IROZ-T7CT, -ISL29006IROZ-T7, ISL29006IROZ-T7TR, ISL29006IROZ-T7DKR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 921850-ISL29006IROZ-T7
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ISL29006IROZ-T7
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensor, -40 To 125Deg C; Ic Output Type Te Connectivity - 65AH2012 - Newark, An Avnet Company
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.4 to ? volts
View Details
DRV5013 2.5 to 38 V Digital Latch Hall Effect Sensor - DRV5013AGQLPG - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
3 suppliers
Optical Weld. Temperature Sensor FC 1575 - 1-FS63WTS-ARM/1575 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM75BD,112 - 923301-LM75BD,112 - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 8-SO
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details