Renesas Electronics Corporation Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ISL29044AIROMZ-T7 ISL29044AIROMZ-T7

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 802986-ISL29044AIROM Z-T7 Packaging: Reel Type: Ambient Mounting Style: SMD Output Type: I2C Part Status: Obsolete (End Of Life) Proximity Detection: Yes Supplier Device Package: 8-ODFN (2.36x3.94) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-LDFN Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.25V ~ 3.63V
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 802986-ISL29044AIROM Z-T7 Packaging: Reel Type: Ambient Mounting Style: SMD Output Type: I2C Part Status: Obsolete (End Of Life) Proximity Detection: Yes Supplier Device Package: 8-ODFN (2.36x3.94) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-LDFN Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.25V ~ 3.63V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ISL29044AIROMZ-T7 - 802986-ISL29044AIROMZ-T7 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ISL29044AIROMZ-T7
802986-ISL29044AIROMZ-T7
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ISL29044AIROMZ-T7 802986-ISL29044AIROMZ-T7
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 802986-ISL29044AIROM Z-T7 Packaging: Reel Type: Ambient Mounting Style: SMD Output Type: I2C Part Status: Obsolete (End Of Life) Proximity Detection: Yes Supplier Device Package: 8-ODFN (2.36x3.94) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-LDFN Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.25V ~ 3.63V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 802986-ISL29044AIROMZ-T7
Packaging: Reel
Type: Ambient
Mounting Style: SMD
Output Type: I2C
Part Status: Obsolete (End Of Life)
Proximity Detection: Yes
Supplier Device Package: 8-ODFN (2.36x3.94)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-LDFN
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.25V ~ 3.63V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 802986-ISL29044AIROMZ-T7
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ISL29044AIROMZ-T7
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Optical Lab. Temperature Sensor FC 1565 - 1-FS63LTS-1565 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Current Sensors - Shunt - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Sensors, Transducers - Pressure Sensors, Transducers - Industrial - M3021-000005-05KPG - Shenzhen Shengyu Electronics Technology Limited
Specs
Input Voltage 5 volts
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details