Renesas Electronics Corporation Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ISL29001IROZ-T7 ISL29001IROZ-T7

Description
Manufacturer: Intersil Win Source Part Number: 017908-ISL29001IROZ- T7 Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: I2C Family Name: ISL29001 Wavelength: 550nm Proximity Detection: No Categories: Sensors, Transducers Temperature Range - Operating: -40°C to 85°C Case / Package: 6-ODFN (2.1x2) Supply Voltage - Operating: 2.3 V to 3.3 V Alternative Parts (Cross-Reference): BH1780GLI-E2; VEML6075; FLD00042; Introduction Date: April 14, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 017908-ISL29001IROZ- T7 Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: I2C Family Name: ISL29001 Wavelength: 550nm Proximity Detection: No Categories: Sensors, Transducers Temperature Range - Operating: -40°C to 85°C Case / Package: 6-ODFN (2.1x2) Supply Voltage - Operating: 2.3 V to 3.3 V Alternative Parts (Cross-Reference): BH1780GLI-E2; VEML6075; FLD00042; Introduction Date: April 14, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ISL29001IROZ-T7 - 017908-ISL29001IROZ-T7 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ISL29001IROZ-T7
017908-ISL29001IROZ-T7
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ISL29001IROZ-T7 017908-ISL29001IROZ-T7
Manufacturer: Intersil Win Source Part Number: 017908-ISL29001IROZ- T7 Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: I2C Family Name: ISL29001 Wavelength: 550nm Proximity Detection: No Categories: Sensors, Transducers Temperature Range - Operating: -40°C to 85°C Case / Package: 6-ODFN (2.1x2) Supply Voltage - Operating: 2.3 V to 3.3 V Alternative Parts (Cross-Reference): BH1780GLI-E2; VEML6075; FLD00042; Introduction Date: April 14, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 017908-ISL29001IROZ-T7
Packaging: Reel - TR
Type: Ambient
Mounting: SMD (SMT)
Output Type: I2C
Family Name: ISL29001
Wavelength: 550nm
Proximity Detection: No
Categories: Sensors, Transducers
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-ODFN (2.1x2)
Supply Voltage - Operating: 2.3 V to 3.3 V
Alternative Parts (Cross-Reference): BH1780GLI-E2; VEML6075; FLD00042;
Introduction Date: April 14, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 017908-ISL29001IROZ-T7
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ISL29001IROZ-T7
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - A1302KLHLX-T - Acme Chip Technology Co., Limited
Specs
Sensor Type Magnetic
Input Voltage 4.5 to 6 volts
Operating Temperature -40 to ? C (-40 to ? F)
View Details
Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Environmental Sensor ICs - 1837489 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details