Renesas Electronics Corporation Electronic Surplus - ICL7660SIBAZ ICL7660SIBAZ

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1183391-ICL7660SIBAZ Packaging: Tube Mounting Style: SMD Output Type: Fixed Function: Ratiometric Topology: Charge Pump Output Configuration: Positive or Negative Output Current: 45mA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Family Part Number: ICL7660S Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: -Vin, 2Vin Switching Frequency: 10kHz ~ 35kHz Voltage - Input (Minimum): 1.5V Voltage - Input (Maximum): 12V
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1183391-ICL7660SIBAZ Packaging: Tube Mounting Style: SMD Output Type: Fixed Function: Ratiometric Topology: Charge Pump Output Configuration: Positive or Negative Output Current: 45mA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Family Part Number: ICL7660S Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: -Vin, 2Vin Switching Frequency: 10kHz ~ 35kHz Voltage - Input (Minimum): 1.5V Voltage - Input (Maximum): 12V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - ICL7660SIBAZ - 1183391-ICL7660SIBAZ - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - ICL7660SIBAZ
1183391-ICL7660SIBAZ
Electronic Surplus - ICL7660SIBAZ 1183391-ICL7660SIBAZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1183391-ICL7660SIBAZ Packaging: Tube Mounting Style: SMD Output Type: Fixed Function: Ratiometric Topology: Charge Pump Output Configuration: Positive or Negative Output Current: 45mA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Family Part Number: ICL7660S Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: -Vin, 2Vin Switching Frequency: 10kHz ~ 35kHz Voltage - Input (Minimum): 1.5V Voltage - Input (Maximum): 12V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1183391-ICL7660SIBAZ
Packaging: Tube
Mounting Style: SMD
Output Type: Fixed
Function: Ratiometric
Topology: Charge Pump
Output Configuration: Positive or Negative
Output Current: 45mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Family Part Number: ICL7660S
Manufacturer Pack Quantity: 98
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: -Vin, 2Vin
Switching Frequency: 10kHz ~ 35kHz
Voltage - Input (Minimum): 1.5V
Voltage - Input (Maximum): 12V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1183391-ICL7660SIBAZ
Product Name Electronic Surplus - ICL7660SIBAZ
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347160-A1147LLHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5X-XPA/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
2 suppliers