Renesas Electronics Corporation A Low Power, High Sensitivity, Light-to Digital Sensor With I2C Interface ISL29020IROZ-T7

Description
The ISL29020 is a low power, high sensitivity, integrated light sensor with Isup2/supC (SMBus Compatible) interface. Its state-of-the-art photodiode array provides close-to human eye response and good IR rejection. This ADC is capable of rejecting 50Hz and 60Hz flicker caused by artificial light sources. The lux range select feature allows the user to program the lux range for optimized counts/lux.brbr In normal operation, typical power consumption 55µA. In order to further minimize power consumption, two power-down modes have been provided. If polling is chosen over continuous measurement of light, the auto-power-down function shuts down the whole chip after each ADC conversion for the measurement. The other power-down mode is controlled by software via the Isup2/supC interface. The power consumption can be reduced to less than 1µA when powered down.brbr Designed to operate on supplies from 2.25V to 3.3V with Isup2/supC supply from 1.7V to 3.6V, the ISL29020 is specified for operation over the -40°C to +85°C ambient temperature range.
Request a Quote Datasheet
Description
The ISL29020 is a low power, high sensitivity, integrated light sensor with Isup2/supC (SMBus Compatible) interface. Its state-of-the-art photodiode array provides close-to human eye response and good IR rejection. This ADC is capable of rejecting 50Hz and 60Hz flicker caused by artificial light sources. The lux range select feature allows the user to program the lux range for optimized counts/lux.brbr In normal operation, typical power consumption 55µA. In order to further minimize power consumption, two power-down modes have been provided. If polling is chosen over continuous measurement of light, the auto-power-down function shuts down the whole chip after each ADC conversion for the measurement. The other power-down mode is controlled by software via the Isup2/supC interface. The power consumption can be reduced to less than 1µA when powered down.brbr Designed to operate on supplies from 2.25V to 3.3V with Isup2/supC supply from 1.7V to 3.6V, the ISL29020 is specified for operation over the -40°C to +85°C ambient temperature range.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
A Low Power, High Sensitivity, Light-to Digital Sensor With I<sup>2</sup>C Interface - ISL29020IROZ-T7 - Renesas Electronics Corporation
Milpitas, CA, USA
A Low Power, High Sensitivity, Light-to Digital Sensor With I2C Interface
ISL29020IROZ-T7
A Low Power, High Sensitivity, Light-to Digital Sensor With I2C Interface ISL29020IROZ-T7
The ISL29020 is a low power, high sensitivity, integrated light sensor with Isup2/supC (SMBus Compatible) interface. Its state-of-the-art photodiode array provides close-to human eye response and good IR rejection. This ADC is capable of rejecting 50Hz and 60Hz flicker caused by artificial light sources. The lux range select feature allows the user to program the lux range for optimized counts/lux.brbr In normal operation, typical power consumption 55µA. In order to further minimize power consumption, two power-down modes have been provided. If polling is chosen over continuous measurement of light, the auto-power-down function shuts down the whole chip after each ADC conversion for the measurement. The other power-down mode is controlled by software via the Isup2/supC interface. The power consumption can be reduced to less than 1µA when powered down.brbr Designed to operate on supplies from 2.25V to 3.3V with Isup2/supC supply from 1.7V to 3.6V, the ISL29020 is specified for operation over the -40°C to +85°C ambient temperature range.

The ISL29020 is a low power, high sensitivity, integrated light sensor with Isup2/supC (SMBus Compatible) interface. Its state-of-the-art photodiode array provides close-to human eye response and good IR rejection. This ADC is capable of rejecting 50Hz and 60Hz flicker caused by artificial light sources. The lux range select feature allows the user to program the lux range for optimized counts/lux.brbr In normal operation, typical power consumption 55µA. In order to further minimize power consumption, two power-down modes have been provided. If polling is chosen over continuous measurement of light, the auto-power-down function shuts down the whole chip after each ADC conversion for the measurement. The other power-down mode is controlled by software via the Isup2/supC interface. The power consumption can be reduced to less than 1µA when powered down.brbr Designed to operate on supplies from 2.25V to 3.3V with Isup2/supC supply from 1.7V to 3.6V, the ISL29020 is specified for operation over the -40°C to +85°C ambient temperature range.

Supplier's Site Datasheet
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ISL29020IROZ-T7 - 017911-ISL29020IROZ-T7 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ISL29020IROZ-T7
017911-ISL29020IROZ-T7
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ISL29020IROZ-T7 017911-ISL29020IROZ-T7
Manufacturer: Intersil Win Source Part Number: 017911-ISL29020IROZ- T7 Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: I2C Family Name: ISL29020 Wavelength: 540nm Proximity Detection: No Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-ODFN (2.1x2) Supply Voltage - Operating: 2.25 V to 3.3 V Alternative Parts (Cross-Reference): SFH 5712-2/3; BH1780GLI-E2; Q65110-A8485; TSL45315CL; Introduction Date: August 27, 2008 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 017911-ISL29020IROZ-T7
Packaging: Reel - TR
Type: Ambient
Mounting: SMD (SMT)
Output Type: I2C
Family Name: ISL29020
Wavelength: 540nm
Proximity Detection: No
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-ODFN (2.1x2)
Supply Voltage - Operating: 2.25 V to 3.3 V
Alternative Parts (Cross-Reference): SFH 5712-2/3; BH1780GLI-E2; Q65110-A8485; TSL45315CL;
Introduction Date: August 27, 2008
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Light To Digital Output Sensor, Full Reel; Sensor Output Renesas - 12P9012 - Newark, An Avnet Company
Chicago, IL, United States
Light To Digital Output Sensor, Full Reel; Sensor Output Renesas
12P9012
Light To Digital Output Sensor, Full Reel; Sensor Output Renesas 12P9012
LIGHT TO DIGITAL OUTPUT SENSOR, FULL REEL; Sensor Output:SMBus, I2C Digital; Wavelength of Peak Sensitivity:-; Supply Voltage Min:2.25V; Supply Voltage Max:3.3V; Ambient Light Sensor Case Style:ODFN; No. of Pins:6Pins RoHS Compliant: Yes

LIGHT TO DIGITAL OUTPUT SENSOR, FULL REEL; Sensor Output:SMBus, I2C Digital; Wavelength of Peak Sensitivity:-; Supply Voltage Min:2.25V; Supply Voltage Max:3.3V; Ambient Light Sensor Case Style:ODFN; No. of Pins:6Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation Win Source Electronics Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number ISL29020IROZ-T7 017911-ISL29020IROZ-T7 12P9012
Product Name A Low Power, High Sensitivity, Light-to Digital Sensor With I2C Interface Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ISL29020IROZ-T7 Light To Digital Output Sensor, Full Reel; Sensor Output Renesas
Sensor Type Light Sensor Light Sensor Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Temperature sensors & Assembly - Temperature sensors digital - SMT172-Die - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
Thermal gas flow sensor FS7 in positioning housing - FS7.A.1L.195 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Flow Sensor
Package / Mounting Cu/Ag stranded wire, PTFE-insulated
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QADKR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers