Renesas Electronics Corporation Humidity/temperature Sensor, Lga-6; Humidity Range Renesas HS3001

Description
HUMIDITY/TEMPERATURE SENSOR, LGA-6; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 1.5% RH; Temperature Accuracy:± 0.2°C; RH Response Time:6s; Temperature Response Time:20s; Sensor Interface Type:I2C; Sensor Output RoHS Compliant: Yes
Datasheet
Description
HUMIDITY/TEMPERATURE SENSOR, LGA-6; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 1.5% RH; Temperature Accuracy:± 0.2°C; RH Response Time:6s; Temperature Response Time:20s; Sensor Interface Type:I2C; Sensor Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity/temperature Sensor, Lga-6; Humidity Range Renesas - 67AC8511 - Newark, An Avnet Company
Chicago, IL, United States
Humidity/temperature Sensor, Lga-6; Humidity Range Renesas
67AC8511
Humidity/temperature Sensor, Lga-6; Humidity Range Renesas 67AC8511
HUMIDITY/TEMPERATURE SENSOR, LGA-6; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 1.5% RH; Temperature Accuracy:± 0.2°C; RH Response Time:6s; Temperature Response Time:20s; Sensor Interface Type:I2C; Sensor Output RoHS Compliant: Yes

HUMIDITY/TEMPERATURE SENSOR, LGA-6; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 1.5% RH; Temperature Accuracy:± 0.2°C; RH Response Time:6s; Temperature Response Time:20s; Sensor Interface Type:I2C; Sensor Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 67AC8511
Product Name Humidity/temperature Sensor, Lga-6; Humidity Range Renesas
Sensor Type Temperature; Humidity
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - Magnetic sensors - Magnetic speed sensors - TLE4959-5U-FX - TLE4959-5U-FX - Infineon Technologies AG
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Line sensors, For spectrophotometry - S13255-2048-02 - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details