Battery 9 VDC
Connection Type 1/4" Quick Disconnect Plug
Description Alarm, Audible, Low Pressure, 50-500 psig, 9V DC Battery
Pressure 50-500 psi (3.45-34.47 bar)
Sage Subcategory Number W9360
Shipping Wt. 2 Lb (0.91 Kg)
| Petersen Products Co. | |
|---|---|
| Product Category | Mechanical Pressure Gauges |
| Product Number | 936-1325-500 |
| Product Name | Alarm, Audible, Low Pressure,50-500 Psig,1/4" Hpqc |
| Type | Gauge |