NOSHOK, Inc. Datasheets for Pressure Gauges
Pressure gauges are used for a variety of industrial and application-specific pressure monitoring applications. Uses include visual monitoring of air and gas pressure for compressors, vacuum equipment, process lines and specialty tank applications such as medical gas cylinders and fire extinguishers.
Pressure Gauges: Learn more
| Product Name | Notes |
|---|---|
| Features & Benefits Accurately measures the pressure drop across filters, pumps, strainers, separators and valves Maximum static or working pressure to 6,000 psi 2-1/2 and 4-1/2 inch sizes - back... | |
| Features & Benefits Designed for applications requiring high static pressure & high differential pressure measurement Maximum static or working pressure to 3,000 psi Full scale accuracy of ±1% on rising... | |
| Features & Benefits Designed for integral process applications requiring nominal static and low differential pressure measurement Maximum static or working pressure to 600 psi Full scale accuracy of ±1%, on... | |
| Features & Benefits High quality dry gauges for reliable service on applications not corrosive to brass Vacuum and compound through 15,000 psi 1-1/2, 2, 2-1/2, 4 inch sizes bottom, back,... | |
| Features & Benefits Precisely measures pressure drops across filters, strainers, separators, heat exchangers and applications where a higher level of solids are present in the measuring media High side is... | |
| The NOSHOK 1000 Series Digital Pressure Gauge allows for local digital indication of pressure where once mechanical gauges could be installed. The integrated battery allows digital indication to be done... | |
| 600 (Brass) and 700 (316 Stainless steel) Gauges are specifically designed for demanding applications in the chemical and petroleum processing industries Extreme high pressure ranges available from vacuum through 60,000... | |
| Accurately measures the pressure drop across filters, pumps, strainers, separators and valves Maximum static or working pressure to 6,000 psi 2-1/2 and 4-1/2 inch sizes - back or side connected... | |
| Designed for applications requiring high static pressure & high differential pressure measurement Maximum static or working pressure to 3,000 psi Full scale accuracy of ±1% on rising pressure – zero... | |
| Designed for extremely low pressure and vacuum measurement Ultra sensitive copper alloy diaphragm capsules are rated for pressure (or vacuum) as low as 0-10 inches of water and as high... | |
| Designed for integral process applications requiring nominal static and low differential pressure measurement Maximum static or working pressure to 600 psi Full scale accuracy of ±1%, on rising pressure -... | |
| Extremely high quality pressure gauges, liquid filled for extended service life and shock resistance Ranges available from vacuum to 15,000 psi 1-1/2, 2, 2-1/2, 4 inch sizes – bottom or... | |
| High quality liquid filled gauges designed for durability, accuracy and long life Pressure ranges from vacuum through 15,000 psi 2-1/2 and 4 inch sizes – bottom or back connected Heavy... | |
| Meet the specification of ASME Standard B40.1 Grade 3A Ranges available vacuum through 20,000 psi +/-0.25% accuracy to 100% of dial range on rising or falling pressure 6 inch size... | |
| Meets current standards for 3A and ASME BPE-2002 Compact size for space restricted applications Wide variety of ranges from vacuum to 600 psi Process temperatures up to 300°F (150°C) Gauge... | |
| Meets current standards for 3A and ASME BPE-2002 Ranges from 30" Hg to 0 psi through 30" Hg to 600 psi 2-1/2 and 4 inch sizes available, with 1-1/2 or... | |
| Precisely measures pressure drops across filters, strainers, separators, heat exchangers and applications where a higher level of solids are present in the measuring media High side is completely isolated from... | |
| The ultimate corrosion resistant heavy-duty vacuum and pressure gauges Extreme high pressure ranges available from vacuum through 100,000 psi 1-1/2, 2, 2-1/2, 4 and 6 inch sizes – bottom or... |