NOSHOK, Inc. Datasheets for Dial Thermometers
Dial thermometers are bimetal or bi-metallic, liquid or gas-filled, and vapor-tension-based. These devices display temperatures in Fahrenheit, Celsius, or both.
Dial Thermometers: Learn more
| Product Name | Notes |
|---|---|
| Features & Benefits High quality, cost-effective thermometer Designed for limited space applications, or where a weather-resistant, tamper-proof case is required Temperature ranges from -100 to 150 °F through 200 to... | |
| Features & Benefits Highest quality thermometers available on the market Corrosion-resistant 304 stainless steel case and bezel provide a hermetic seal to prevent lens fogging and moisture damage Temperature ranges... | |
| Indicates media temperature using a temperature-actuated liquid in the sensing element and a highly accurate, high quality pressure gauge As the media temperature increases, the capillary fill fluid vaporizes, increasing... |