DIGITAL PRESSURE GAUGE; Operating Pressure Max:3000psi; Sensor Output:Digital; Pressure Measurement Type:Gauge; Voltage Rating:-; Port Style:NPT; Supply Current:-; Product Range:1000 Series; Connection Size:1/4" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | 34P2825 |
| Product Name | Digital Pressure Gauge; Operating Pressure Max Noshok |
| Device Category | Sensor or Transducer |