NOSHOK, Inc. 1000 Series Piston Type Gauge 25-10

Description
Accurately measures the pressure drop across filters, pumps, strainers, separators and valves Maximum static or working pressure to 6,000 psi 2-1/2 and 4-1/2 inch sizes - back or side connected Rugged case construction with weather-resistant NEMA 4X enclosure Single piece construction of ceramic magnet/piston minimizes “blow by” and increases accuracy Optional liquid filling lubricates gauge internals and extends service life by dampening the effects of vibration, pulsation and shock Media leakage within the sensor body is by design and kept to a minimum through precise engineering specifications Shipped with a certificate of calibration to ensure accuracy and quality performance Cost effective
Description
Accurately measures the pressure drop across filters, pumps, strainers, separators and valves Maximum static or working pressure to 6,000 psi 2-1/2 and 4-1/2 inch sizes - back or side connected Rugged case construction with weather-resistant NEMA 4X enclosure Single piece construction of ceramic magnet/piston minimizes “blow by” and increases accuracy Optional liquid filling lubricates gauge internals and extends service life by dampening the effects of vibration, pulsation and shock Media leakage within the sensor body is by design and kept to a minimum through precise engineering specifications Shipped with a certificate of calibration to ensure accuracy and quality performance Cost effective

Suppliers

Company
Product
Description
Supplier Links
1000 Series Piston Type Gauge - 25-10 - NOSHOK, Inc.
Berea, OH, USA
1000 Series Piston Type Gauge
25-10
1000 Series Piston Type Gauge 25-10
Accurately measures the pressure drop across filters, pumps, strainers, separators and valves Maximum static or working pressure to 6,000 psi 2-1/2 and 4-1/2 inch sizes - back or side connected Rugged case construction with weather-resistant NEMA 4X enclosure Single piece construction of ceramic magnet/piston minimizes “blow by” and increases accuracy Optional liquid filling lubricates gauge internals and extends service life by dampening the effects of vibration, pulsation and shock Media leakage within the sensor body is by design and kept to a minimum through precise engineering specifications Shipped with a certificate of calibration to ensure accuracy and quality performance Cost effective
  • Accurately measures the pressure drop across filters, pumps, strainers, separators and valves
  • Maximum static or working pressure to 6,000 psi
  • 2-1/2 and 4-1/2 inch sizes - back or side connected
  • Rugged case construction with weather-resistant NEMA 4X enclosure
  • Single piece construction of ceramic magnet/piston minimizes “blow by” and increases accuracy
  • Optional liquid filling lubricates gauge internals and extends service life by dampening the effects of vibration, pulsation and shock
  • Media leakage within the sensor body is by design and kept to a minimum through precise engineering specifications
  • Shipped with a certificate of calibration to ensure accuracy and quality performance
  • Cost effective
Supplier's Site

Technical Specifications

  NOSHOK, Inc.
Product Category Mechanical Pressure Gauges
Product Number 25-10
Product Name 1000 Series Piston Type Gauge
Type Single Scale
Working Pressure Range 0.0 to 6000 psi (0.0 to 4223 m H2O)
Connection Size 0.2500 inch (6.35 mm)
Diameter 2.5 inch (63.5 mm)
Operating Temperature -40 to 200 F (-40 to 93 C)
Unlock Full Specs
to access all available technical data

Similar Products

Gauge, Glycerin-Filled,0 To 15 Psig, 1/4
Specs
Type Gauge
Working Pressure Range 0.0 to 15 psi (0.0 to 10.56 m H2O)
Diameter 2.5 inch (63.5 mm)
View Details
Pressure Gauge - PG-100 - Clippard
Specs
Type Dual Scale
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
Connection Size 0.1250 inch (3.17 mm)
View Details
Pressure Gauges -  - EXAIR
Specs
Type Dual Scale
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
Connection Size 0.2500 to 1.25 inch (6.35 to 31.75 mm)
View Details
Quadrigage -  - HydraCheck Inc.
HydraCheck Inc.
Specs
Type Gauge; Vacuum; Liquid Filled
Working Pressure Range 6000 psi (4223 m H2O)
Media Liquid; Gas
View Details