NOSHOK, Inc. 600 Series Process Pressure Gauge 45

Description
600 (Brass) and 700 (316 Stainless steel) Gauges are specifically designed for demanding applications in the chemical and petroleum processing industries Extreme high pressure ranges available from vacuum through 60,000 psi Low pressure ranges from 30”H20 vac through 10 psi 4-1/2 inch size – bottom connected Turret style cases are constructed of a rugged, corrosion-resistant phenolic material Solid front, safety case with a blow-out black isolates the gauge face from the pressure Adjustable pointer Standard lenses are shatter resistant acrylic; safety glass lenses available Stock availability
Description
600 (Brass) and 700 (316 Stainless steel) Gauges are specifically designed for demanding applications in the chemical and petroleum processing industries Extreme high pressure ranges available from vacuum through 60,000 psi Low pressure ranges from 30”H20 vac through 10 psi 4-1/2 inch size – bottom connected Turret style cases are constructed of a rugged, corrosion-resistant phenolic material Solid front, safety case with a blow-out black isolates the gauge face from the pressure Adjustable pointer Standard lenses are shatter resistant acrylic; safety glass lenses available Stock availability

Suppliers

Company
Product
Description
Supplier Links
600 Series Process Pressure Gauge - 45 - NOSHOK, Inc.
Berea, OH, USA
600 Series Process Pressure Gauge
45
600 Series Process Pressure Gauge 45
600 (Brass) and 700 (316 Stainless steel) Gauges are specifically designed for demanding applications in the chemical and petroleum processing industries Extreme high pressure ranges available from vacuum through 60,000 psi Low pressure ranges from 30”H20 vac through 10 psi 4-1/2 inch size – bottom connected Turret style cases are constructed of a rugged, corrosion-resistant phenolic material Solid front, safety case with a blow-out black isolates the gauge face from the pressure Adjustable pointer Standard lenses are shatter resistant acrylic; safety glass lenses available Stock availability
  • 600 (Brass) and 700 (316 Stainless steel) Gauges are specifically designed for demanding applications in the chemical and petroleum processing industries
  • Extreme high pressure ranges available from vacuum through 60,000 psi
  • Low pressure ranges from 30”H20 vac through 10 psi
  • 4-1/2 inch size – bottom connected
  • Turret style cases are constructed of a rugged, corrosion-resistant phenolic material
  • Solid front, safety case with a blow-out black isolates the gauge face from the pressure
  • Adjustable pointer
  • Standard lenses are shatter resistant acrylic; safety glass lenses available
  • Stock availability
Supplier's Site
700 Series Process Pressure Gauge - 45 - NOSHOK, Inc.
Berea, OH, USA
700 Series Process Pressure Gauge
45
700 Series Process Pressure Gauge 45
600 (Brass) and 700 (316 Stainless steel) Gauges are specifically designed for demanding applications in the chemical and petroleum processing industries Extreme high pressure ranges available from vacuum through 60,000 psi Low pressure ranges from 30”H20 vac through 10 psi 4-1/2 inch size – bottom connected Turret style cases are constructed of a rugged, corrosion-resistant phenolic material Solid front, safety case with a blow-out black isolates the gauge face from the pressure Adjustable pointer Standard lenses are shatter resistant acrylic; safety glass lenses available Stock availability
  • 600 (Brass) and 700 (316 Stainless steel) Gauges are specifically designed for demanding applications in the chemical and petroleum processing industries
  • Extreme high pressure ranges available from vacuum through 60,000 psi
  • Low pressure ranges from 30”H20 vac through 10 psi
  • 4-1/2 inch size – bottom connected
  • Turret style cases are constructed of a rugged, corrosion-resistant phenolic material
  • Solid front, safety case with a blow-out black isolates the gauge face from the pressure
  • Adjustable pointer
  • Standard lenses are shatter resistant acrylic; safety glass lenses available
  • Stock availability
Supplier's Site

Technical Specifications

  NOSHOK, Inc.
Product Category Vacuum Gauges and Instruments
Product Number 45
Product Name 600 Series Process Pressure Gauge
Media Liquid; Gas
Sensor Technology Mechanical Deflection
Vacuum Range 816 to 3.10E6 torr (-2.21 to -122161 in Hg vac)
Accuracy 0.5000 ±% FS
Unlock Full Specs
to access all available technical data