NOSHOK, Inc. 1300 Series Nominal Static Membrane Type 60-13

Description
Features & Benefits Designed for integral process applications requiring nominal static and low differential pressure measurement Maximum static or working pressure to 600 psi Full scale accuracy of ±1%, on rising pressure - zero adjustment standard 4-1/2 and 6 inch sizes top & bottom, or back connected Durable case construction with weather-resistant NEMA 4X rating & shatter-resistant acrylic lens A bidirectional overpressure valve protects the sensor membrane from damage 316L Stainless steel wetted parts Optional liquid filling lubricates gauge internals and extends service life by dampening the effects of vibration, pulsation and shock Shipped with a certificate of calibration to ensure accuracy and quality performance
Description
Features & Benefits Designed for integral process applications requiring nominal static and low differential pressure measurement Maximum static or working pressure to 600 psi Full scale accuracy of ±1%, on rising pressure - zero adjustment standard 4-1/2 and 6 inch sizes top & bottom, or back connected Durable case construction with weather-resistant NEMA 4X rating & shatter-resistant acrylic lens A bidirectional overpressure valve protects the sensor membrane from damage 316L Stainless steel wetted parts Optional liquid filling lubricates gauge internals and extends service life by dampening the effects of vibration, pulsation and shock Shipped with a certificate of calibration to ensure accuracy and quality performance

Suppliers

Company
Product
Description
Supplier Links
1300 Series Nominal Static Membrane Type - 60-13 - NOSHOK, Inc.
Berea, OH, USA
1300 Series Nominal Static Membrane Type
60-13
1300 Series Nominal Static Membrane Type 60-13
Features & Benefits Designed for integral process applications requiring nominal static and low differential pressure measurement Maximum static or working pressure to 600 psi Full scale accuracy of ±1%, on rising pressure - zero adjustment standard 4-1/2 and 6 inch sizes top & bottom, or back connected Durable case construction with weather-resistant NEMA 4X rating & shatter-resistant acrylic lens A bidirectional overpressure valve protects the sensor membrane from damage 316L Stainless steel wetted parts Optional liquid filling lubricates gauge internals and extends service life by dampening the effects of vibration, pulsation and shock Shipped with a certificate of calibration to ensure accuracy and quality performance

Features & Benefits

  • Designed for integral process applications requiring nominal static and low differential pressure measurement
  • Maximum static or working pressure to 600 psi
  • Full scale accuracy of ±1%, on rising pressure - zero adjustment standard
  • 4-1/2 and 6 inch sizes top & bottom, or back connected
  • Durable case construction with weather-resistant NEMA 4X rating & shatter-resistant acrylic lens
  • A bidirectional overpressure valve protects the sensor membrane from damage
  • 316L Stainless steel wetted parts
  • Optional liquid filling lubricates gauge internals and extends service life by dampening the effects of vibration, pulsation and shock
  • Shipped with a certificate of calibration to ensure accuracy and quality performance
Supplier's Site

Technical Specifications

  NOSHOK, Inc.
Product Category Mechanical Pressure Gauges
Product Number 60-13
Product Name 1300 Series Nominal Static Membrane Type
Type Single Scale
Working Pressure Range 0.0 to 600 psi (0.0 to 422 m H2O)
Connection Size 0.2500 inch (6.35 mm)
Diameter 6 inch (152 mm)
Operating Temperature -40 to 200 F (-40 to 93 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauges - 3890569 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Gauge
Working Pressure Range 0.0 to 87.02 psi (0.0 to 61.24 m H2O)
Connection Size 0.2500 inch (6.35 mm)
View Details
Gauge, 0 - 30 Psig, Glycerin-Filled,1/4
Specs
Type Gauge
Working Pressure Range 0.0 to 30 psi (0.0 to 21.11 m H2O)
Diameter 2.5 inch (63.5 mm)
View Details
PD Series Pressure Gauge Test Kit - HC-TKC1-PD - HydraCheck Inc.
Specs
Type Gauge
Scale Units pounds per square inch; bar
View Details
Pressure Gauges -  - EXAIR
Specs
Type Dual Scale
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
Connection Size 0.2500 to 1.25 inch (6.35 to 31.75 mm)
View Details