NOSHOK, Inc. Datasheets for Manifolds and Manifold Systems
Manifolds and manifold systems are fluid-distribution devices. They range from simple supply chambers with several outlets to multi-chambered flow control units including integral valves and interfaces to electronic networks.
Manifolds and Manifold Systems: Learn more
| Product Name | Notes |
|---|---|
| Combine isolating and venting in a single valve, eliminating the need for tubing and fittings Block valve isolates the downstream process fluids and the bleed valve exhausts upstream fluids enabling... | |
| Combines isolating and venting in a single valve, eliminating the need for tubing and fittings Block valve isolates the downstream process fluids and the bleed valve exhausts upstream fluids enabling... | |
| Designed for use with differential pressure transmitters in liquid level applications Available in either single flange or double flange connection for direct installation All manifold bodies are machined from cold... | |
| Designed for use with differential pressure transmitters incorporating two isolation valves and an equalizing valve in differential pressure measurement Available in block, single flange, or double flange connection for remote... | |
| Designed for use with differential pressure transmitters incorporating two isolation valves, two equalizing valves and a vent valve in natural gas applications Available in block, single flange, or double flange... | |
| incorporating two isolation valves and an equalizing valve in differential pressure measurement Available in block, single flange, or double flange connection for remote or direct installation All manifold bodies are... | |
| These valves are idential to the 3010/3110 Series Manifold Valves, but in miniature version Designed for use with differential pressure transmitters incorporating two isolation valves and an equalizing valve in... |