NOSHOK, Inc. 1300 Series Nominal Static Membrane Type 45-13

Description
Designed for integral process applications requiring nominal static and low differential pressure measurement Maximum static or working pressure to 600 psi Full scale accuracy of ±1%, on rising pressure - zero adjustment standard 4-1/2 and 6 inch sizes – top & bottom, or back connected Durable case construction with weather-resistant NEMA 4X rating & shatter-resistant acrylic lens A bidirectional overpressure valve protects the sensor membrane from damage 316L Stainless steel wetted parts Optional liquid filling lubricates gauge internals and extends service life by dampening the effects of vibration, pulsation and shock Shipped with a certificate of calibration to ensure accuracy and quality performance
Description
Designed for integral process applications requiring nominal static and low differential pressure measurement Maximum static or working pressure to 600 psi Full scale accuracy of ±1%, on rising pressure - zero adjustment standard 4-1/2 and 6 inch sizes – top & bottom, or back connected Durable case construction with weather-resistant NEMA 4X rating & shatter-resistant acrylic lens A bidirectional overpressure valve protects the sensor membrane from damage 316L Stainless steel wetted parts Optional liquid filling lubricates gauge internals and extends service life by dampening the effects of vibration, pulsation and shock Shipped with a certificate of calibration to ensure accuracy and quality performance

Suppliers

Company
Product
Description
Supplier Links
1300 Series Nominal Static Membrane Type - 45-13 - NOSHOK, Inc.
Berea, OH, USA
1300 Series Nominal Static Membrane Type
45-13
1300 Series Nominal Static Membrane Type 45-13
Designed for integral process applications requiring nominal static and low differential pressure measurement Maximum static or working pressure to 600 psi Full scale accuracy of ±1%, on rising pressure - zero adjustment standard 4-1/2 and 6 inch sizes – top & bottom, or back connected Durable case construction with weather-resistant NEMA 4X rating & shatter-resistant acrylic lens A bidirectional overpressure valve protects the sensor membrane from damage 316L Stainless steel wetted parts Optional liquid filling lubricates gauge internals and extends service life by dampening the effects of vibration, pulsation and shock Shipped with a certificate of calibration to ensure accuracy and quality performance
  • Designed for integral process applications requiring nominal static and low differential pressure measurement
  • Maximum static or working pressure to 600 psi
  • Full scale accuracy of ±1%, on rising pressure - zero adjustment standard
  • 4-1/2 and 6 inch sizes – top & bottom, or back connected
  • Durable case construction with weather-resistant NEMA 4X rating & shatter-resistant acrylic lens
  • A bidirectional overpressure valve protects the sensor membrane from damage
  • 316L Stainless steel wetted parts
  • Optional liquid filling lubricates gauge internals and extends service life by dampening the effects of vibration, pulsation and shock
  • Shipped with a certificate of calibration to ensure accuracy and quality performance
Supplier's Site

Technical Specifications

  NOSHOK, Inc.
Product Category Mechanical Pressure Gauges
Product Number 45-13
Product Name 1300 Series Nominal Static Membrane Type
Type Single Scale
Working Pressure Range 0.0 to 600 psi (0.0 to 422 m H2O)
Connection Size 0.2500 inch (6.35 mm)
Diameter 4.5 inch (114 mm)
Operating Temperature -40 to 200 F (-40 to 93 C)
Unlock Full Specs
to access all available technical data

Similar Products

Gauge, Pressure, 300 Psi, 2100 Kpa, Dual Scale - 312-800-B300 - Petersen Products Co.
Specs
Type Dual Scale
Working Pressure Range 300 psi (211 m H2O)
Scale Units pounds per square inch; Kilopascals
View Details
Pressure Gauge - PG-101 - Clippard
Specs
Type Dual Scale
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
Connection Size 0.1250 inch (3.17 mm)
View Details
Pressure Gauges -  - EXAIR
Specs
Type Dual Scale
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
Connection Size 0.2500 to 1.25 inch (6.35 to 31.75 mm)
View Details
QUADRIGAGE, GLYCERINE-FILLED -  - HydraCheck Inc.
Specs
Type Dual Scale
Working Pressure Range 0.0 to 6000 psi (0.0 to 4223 m H2O)
Diameter 15.5 inch (394 mm)
View Details