NOSHOK, Inc. 1100 Series Diaphragm Type Gauge 45-11

Description
Features & Benefits Precisely measures pressure drops across filters, strainers, separators, heat exchangers and applications where a higher level of solids are present in the measuring media High side is completely isolated from low side to prevent fluid movement between ports Maximum static or working pressure to 3,000 psi, 1,500 psi with brass housing 2-1/2 and 4-1/2 inch sizes top & bottom, or back connected Sensor housing is cast in a black anodized aluminum, 316L Stainless steel or brass and comes standard with a weather-resistant NEMA 4X enclosure and shatter-resistant acrylic lens Optional liquid filling lubricates gauge internals and extends service life by dampening the effects of vibration, pulsation and shock Convoluted diaphragm fully supported to the rated working pressure of the gauge Shipped with a certificate of calibration to ensure accuracy and quality performance
Description
Features & Benefits Precisely measures pressure drops across filters, strainers, separators, heat exchangers and applications where a higher level of solids are present in the measuring media High side is completely isolated from low side to prevent fluid movement between ports Maximum static or working pressure to 3,000 psi, 1,500 psi with brass housing 2-1/2 and 4-1/2 inch sizes top & bottom, or back connected Sensor housing is cast in a black anodized aluminum, 316L Stainless steel or brass and comes standard with a weather-resistant NEMA 4X enclosure and shatter-resistant acrylic lens Optional liquid filling lubricates gauge internals and extends service life by dampening the effects of vibration, pulsation and shock Convoluted diaphragm fully supported to the rated working pressure of the gauge Shipped with a certificate of calibration to ensure accuracy and quality performance

Suppliers

Company
Product
Description
Supplier Links
1100 Series Diaphragm Type Gauge - 45-11 - NOSHOK, Inc.
Berea, OH, USA
1100 Series Diaphragm Type Gauge
45-11
1100 Series Diaphragm Type Gauge 45-11
Features & Benefits Precisely measures pressure drops across filters, strainers, separators, heat exchangers and applications where a higher level of solids are present in the measuring media High side is completely isolated from low side to prevent fluid movement between ports Maximum static or working pressure to 3,000 psi, 1,500 psi with brass housing 2-1/2 and 4-1/2 inch sizes top & bottom, or back connected Sensor housing is cast in a black anodized aluminum, 316L Stainless steel or brass and comes standard with a weather-resistant NEMA 4X enclosure and shatter-resistant acrylic lens Optional liquid filling lubricates gauge internals and extends service life by dampening the effects of vibration, pulsation and shock Convoluted diaphragm fully supported to the rated working pressure of the gauge Shipped with a certificate of calibration to ensure accuracy and quality performance

Features & Benefits

  • Precisely measures pressure drops across filters, strainers, separators, heat exchangers and applications where a higher level of solids are present in the measuring media
  • High side is completely isolated from low side to prevent fluid movement between ports
  • Maximum static or working pressure to 3,000 psi, 1,500 psi with brass housing
  • 2-1/2 and 4-1/2 inch sizes top & bottom, or back connected
  • Sensor housing is cast in a black anodized aluminum, 316L Stainless steel or brass and comes standard with a weather-resistant NEMA 4X enclosure and shatter-resistant acrylic lens
  • Optional liquid filling lubricates gauge internals and extends service life by dampening the effects of vibration, pulsation and shock
  • Convoluted diaphragm fully supported to the rated working pressure of the gauge
  • Shipped with a certificate of calibration to ensure accuracy and quality performance
Supplier's Site

Technical Specifications

  NOSHOK, Inc.
Product Category Mechanical Pressure Gauges
Product Number 45-11
Product Name 1100 Series Diaphragm Type Gauge
Type Single Scale
Working Pressure Range 1500 to 3000 psi (1056 to 2111 m H2O)
Connection Size 0.2500 inch (6.35 mm)
Diameter 4.5 inch (114 mm)
Operating Temperature -40 to 200 F (-40 to 93 C)
Unlock Full Specs
to access all available technical data