NOSHOK, Inc. 1200 Series High Static Membrane Gauge 60-12

Description
Features & Benefits Designed for applications requiring high static pressure & high differential pressure measurement Maximum static or working pressure to 3,000 psi Full scale accuracy of ±1% on rising pressure zero adjustment standard 4-1/2 and 6 inch sizes top & bottom, or back connected Durable case construction with weather-resistant NEMA 4X rating & shatter-resistant acrylic lens A bidirectional overpressure valve protects the sensor membrane from damage Monel membranes and 316L Stainless steel wetted parts Optional liquid filling lubricates gauge internals and extends service life by dampening the effects of vibration, pulsation and shock Shipped with a certificate of calibration to ensure accuracy and quality performance
Description
Features & Benefits Designed for applications requiring high static pressure & high differential pressure measurement Maximum static or working pressure to 3,000 psi Full scale accuracy of ±1% on rising pressure zero adjustment standard 4-1/2 and 6 inch sizes top & bottom, or back connected Durable case construction with weather-resistant NEMA 4X rating & shatter-resistant acrylic lens A bidirectional overpressure valve protects the sensor membrane from damage Monel membranes and 316L Stainless steel wetted parts Optional liquid filling lubricates gauge internals and extends service life by dampening the effects of vibration, pulsation and shock Shipped with a certificate of calibration to ensure accuracy and quality performance

Suppliers

Company
Product
Description
Supplier Links
1200 Series High Static Membrane Gauge - 60-12 - NOSHOK, Inc.
Berea, OH, USA
1200 Series High Static Membrane Gauge
60-12
1200 Series High Static Membrane Gauge 60-12
Features & Benefits Designed for applications requiring high static pressure & high differential pressure measurement Maximum static or working pressure to 3,000 psi Full scale accuracy of ±1% on rising pressure zero adjustment standard 4-1/2 and 6 inch sizes top & bottom, or back connected Durable case construction with weather-resistant NEMA 4X rating & shatter-resistant acrylic lens A bidirectional overpressure valve protects the sensor membrane from damage Monel membranes and 316L Stainless steel wetted parts Optional liquid filling lubricates gauge internals and extends service life by dampening the effects of vibration, pulsation and shock Shipped with a certificate of calibration to ensure accuracy and quality performance

Features & Benefits

  • Designed for applications requiring high static pressure & high differential pressure measurement
  • Maximum static or working pressure to 3,000 psi
  • Full scale accuracy of ±1% on rising pressure zero adjustment standard
  • 4-1/2 and 6 inch sizes top & bottom, or back connected
  • Durable case construction with weather-resistant NEMA 4X rating & shatter-resistant acrylic lens
  • A bidirectional overpressure valve protects the sensor membrane from damage
  • Monel membranes and 316L Stainless steel wetted parts
  • Optional liquid filling lubricates gauge internals and extends service life by dampening the effects of vibration, pulsation and shock
  • Shipped with a certificate of calibration to ensure accuracy and quality performance
Supplier's Site

Technical Specifications

  NOSHOK, Inc.
Product Category Mechanical Pressure Gauges
Product Number 60-12
Product Name 1200 Series High Static Membrane Gauge
Type Single Scale
Working Pressure Range 0.0 to 3000 psi (0.0 to 2111 m H2O)
Connection Size 0.2500 inch (6.35 mm)
Diameter 6 inch (152 mm)
Operating Temperature -40 to 200 F (-40 to 93 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauge - PG-101 - Clippard
Specs
Type Dual Scale
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
Connection Size 0.1250 inch (3.17 mm)
View Details
Universal Pressure Gauge Test Kit - HC-TKC1 - HydraCheck Inc.
Specs
Type Gauge
Scale Units pounds per square inch; bar
View Details
Alarm, Audible, Low Pressure, 300 Psig,1/2
Specs
Type Gauge
Working Pressure Range 300 psi (211 m H2O)
Scale Units pounds per square inch
View Details
Differential Pressure Indicator - DPIS125V-PV-15-A-1 - Plast-O-Matic Valves, Inc.
Specs
Type Dual Scale
Working Pressure Range 0.0 to 15 psi (0.0 to 10.56 m H2O)
Connection Size 0.1250 inch (3.17 mm)
View Details