Precisely measures pressure drops across filters, strainers, separators, heat exchangers and applications where a higher level of solids are present in the measuring media
High side is completely isolated from low side to prevent fluid movement between ports
Maximum static or working pressure to 3,000 psi, 1,500 psi with brass housing
2-1/2 and 4-1/2 inch sizes – top & bottom, or back connected
Sensor housing is cast in a black anodized aluminum, 316L Stainless steel or brass and comes standard with a weather-resistant NEMA 4X enclosure and shatter-resistant acrylic lens
Optional liquid filling lubricates gauge internals and extends service life by dampening the effects of vibration, pulsation and shock
Convoluted diaphragm fully supported to the rated working pressure of the gauge
Shipped with a certificate of calibration to ensure accuracy and quality performance
NOSHOK, Inc.
Done
Description
Precisely measures pressure drops across filters, strainers, separators, heat exchangers and applications where a higher level of solids are present in the measuring media
High side is completely isolated from low side to prevent fluid movement between ports
Maximum static or working pressure to 3,000 psi, 1,500 psi with brass housing
2-1/2 and 4-1/2 inch sizes – top & bottom, or back connected
Sensor housing is cast in a black anodized aluminum, 316L Stainless steel or brass and comes standard with a weather-resistant NEMA 4X enclosure and shatter-resistant acrylic lens
Optional liquid filling lubricates gauge internals and extends service life by dampening the effects of vibration, pulsation and shock
Convoluted diaphragm fully supported to the rated working pressure of the gauge
Shipped with a certificate of calibration to ensure accuracy and quality performance
Precisely measures pressure drops across filters, strainers, separators, heat exchangers and applications where a higher level of solids are present in the measuring media
High side is completely isolated from low side to prevent fluid movement between ports
Maximum static or working pressure to 3,000 psi, 1,500 psi with brass housing
2-1/2 and 4-1/2 inch sizes – top & bottom, or back connected
Sensor housing is cast in a black anodized aluminum, 316L Stainless steel or brass and comes standard with a weather-resistant NEMA 4X enclosure and shatter-resistant acrylic lens
Optional liquid filling lubricates gauge internals and extends service life by dampening the effects of vibration, pulsation and shock
Convoluted diaphragm fully supported to the rated working pressure of the gauge
Shipped with a certificate of calibration to ensure accuracy and quality performance
Precisely measures pressure drops across filters, strainers, separators, heat exchangers and applications where a higher level of solids are present in the measuring media
High side is completely isolated from low side to prevent fluid movement between ports
Maximum static or working pressure to 3,000 psi, 1,500 psi with brass housing
2-1/2 and 4-1/2 inch sizes – top & bottom, or back connected
Sensor housing is cast in a black anodized aluminum, 316L Stainless steel or brass and comes standard with a weather-resistant NEMA 4X enclosure and shatter-resistant acrylic lens
Optional liquid filling lubricates gauge internals and extends service life by dampening the effects of vibration, pulsation and shock
Convoluted diaphragm fully supported to the rated working pressure of the gauge
Shipped with a certificate of calibration to ensure accuracy and quality performance