NOSHOK, Inc. Datasheets for RTD Temperature Transmitters
Resistance temperature detector (RTD) temperature transmitters convert RTD resistance measurements to current signals, eliminating the problems inherent in RTD signal transmission via lead resistance.
RTD Temperature Transmitters: Learn more
| Product Name | Notes |
|---|---|
| High accuracy (±0.1%), 2-wire loop-powered 4 mA to 20 mA output, Linearized output to temperature, Input RTD PT100 with 3-wire compensation, Analog design, potentiometer adjustable, Factory calibrated for fixed range,... | |
| Large 4-digit LED display, Field re-programmable with optional PC interface module and software, Security temper protection for re-programming, 4 mA to 20 mA, programmable linearized signal output, Utilizes self-calibration feature... | |
| The NOSHOK 850 Temperature Switch measures and displays temperature and has one or two switching outputs as well as an optional analog output. The temperature set points, reset points, switching... | |
| The NOSHOK Series 800 temperature transmitter provides an unbeatable level of performance at an economical price. Using the proven reliability and stability of 100 ohm platinum resistance technology, this transmitter... |