NOSHOK, Inc. Datasheets for Vacuum Switches

Vacuum switches are a type of pressure switch that functions in the vacuum end of the pressure spectra. They measure vacuum pressure (negative pressure). 
Vacuum Switches: Learn more

Product Name Notes
Features & Benefits Measuring ranges from 5 psi through 15,000 psi including vacuum, compound, and absolute Corrosion resistant 316 stainless steel welded construction Single or dual switch set point functions...
Features & Benefits Ranges available from -30 inHg vacuum through 15,000 psi Semi-conductor switching relays(no mechanical contacts) Proven diaphragm pressure sensing technology, Hall Effect magnetic field sensing technology & semi-conductor...