NOSHOK, Inc. Datasheets for Temperature Probes
Temperature probes are devices used to sense and measure temperature. Probe technology options include thermocouple, RTD, thermistor, and solid state types.
Temperature Probes: Learn more
| Product Name | Notes |
|---|---|
| General purpose RTD probe with PVC or PTFE lead wires, Adjustable and welded fittings available, Ideal for OEM applications, PVC or PTFE jacketed lead wires are available, A variety of... | |
| Standard head-type RTD assembly,A variety of head types are available, Transmitter available, fits standard heads, Probe welded to fitting or spring loaded, Probe can be replaced in some models without... | |
| The NOSHOK 850 Temperature Switch measures and displays temperature and has one or two switching outputs as well as an optional analog output. The temperature set points, reset points, switching... | |
| The NOSHOK Series 800 temperature transmitter provides an unbeatable level of performance at an economical price. Using the proven reliability and stability of 100 ohm platinum resistance technology, this transmitter... |