Meets current standards for 3A and ASME BPE-2002
Compact size for space restricted applications
Wide variety of ranges from vacuum to 600 psi
Process temperatures up to 300°F (150°C)
Gauge size 2 inch, Clamp size ¾ inch
Case and cover ring are electropolished Stainless steel for exceptional corrosion resistance, complemented with a polycarbonate lens
Tri-Clamp® housing and diaphragm are constructed from 316L Stainless steel with wetted surfaces electropolished to Ra25 or better
316L Stainless steel socket is welded to the Tri-Clamp® process connection for greater strength and durability
Optional liquid filling lubricates gauge internals and extends service life by dampening the effects of vibration, pulsation and shock
C.I.P, S.I.P and Autoclave* for the demanding needs of the sanitary market
*Only dry case gauges are recommended
- Meets current standards for 3A and ASME BPE-2002
- Compact size for space restricted applications
- Wide variety of ranges from vacuum to 600 psi
- Process temperatures up to 300°F (150°C)
- Gauge size 2 inch, Clamp size ¾ inch
- Case and cover ring are electropolished Stainless steel for exceptional corrosion resistance, complemented with a polycarbonate lens
- Tri-Clamp® housing and diaphragm are constructed from 316L Stainless steel with wetted surfaces electropolished to Ra25 or better
- 316L Stainless steel socket is welded to the Tri-Clamp® process connection for greater strength and durability
- Optional liquid filling lubricates gauge internals and extends service life by dampening the effects of vibration, pulsation and shock
- C.I.P, S.I.P and Autoclave* for the demanding needs of the sanitary market
*Only dry case gauges are recommended