NOSHOK, Inc.500 Series All Stainless Steel Gauge60
Description
The ultimate corrosion resistant heavy-duty vacuum and pressure gauges
Extreme high pressure ranges available from vacuum through 100,000 psi
1-1/2, 2, 2-1/2, 4 and 6 inch sizes – bottom or back connected
Cases and polished bezels are constructed of solid 304 Stainless steel, with 316 Stainless steel internals
Vacuum, compound and zero based ranges
Bourdon tubes are matched to Stainless steel precision movements and balanced pointers for smooth, accurate indication
Glycerine filling (in the 500 Series) further enhances gauge life by constantly lubricating the movement and dampening the effects of vibration, pulsation and shock.
NOSHOK's Agriculture Ammonia Gauges (25-406 and 25-506) feature a nickel-plated brass connection with a 316 Stainless steel Bourdon Tube
Stock availability
NOSHOK, Inc.
NOSHOK, Inc.
NOSHOK, Inc.
Done
Description
The ultimate corrosion resistant heavy-duty vacuum and pressure gauges
Extreme high pressure ranges available from vacuum through 100,000 psi
1-1/2, 2, 2-1/2, 4 and 6 inch sizes – bottom or back connected
Cases and polished bezels are constructed of solid 304 Stainless steel, with 316 Stainless steel internals
Vacuum, compound and zero based ranges
Bourdon tubes are matched to Stainless steel precision movements and balanced pointers for smooth, accurate indication
Glycerine filling (in the 500 Series) further enhances gauge life by constantly lubricating the movement and dampening the effects of vibration, pulsation and shock.
NOSHOK's Agriculture Ammonia Gauges (25-406 and 25-506) feature a nickel-plated brass connection with a 316 Stainless steel Bourdon Tube
Stock availability
The ultimate corrosion resistant heavy-duty vacuum and pressure gauges
Extreme high pressure ranges available from vacuum through 100,000 psi
1-1/2, 2, 2-1/2, 4 and 6 inch sizes – bottom or back connected
Cases and polished bezels are constructed of solid 304 Stainless steel, with 316 Stainless steel internals
Vacuum, compound and zero based ranges
Bourdon tubes are matched to Stainless steel precision movements and balanced pointers for smooth, accurate indication
Glycerine filling (in the 500 Series) further enhances gauge life by constantly lubricating the movement and dampening the effects of vibration, pulsation and shock.
NOSHOK's Agriculture Ammonia Gauges (25-406 and 25-506) feature a nickel-plated brass connection with a 316 Stainless steel Bourdon Tube
Stock availability
The ultimate corrosion resistant heavy-duty vacuum and pressure gauges
Extreme high pressure ranges available from vacuum through 100,000 psi
1-1/2, 2, 2-1/2, 4 and 6 inch sizes – bottom or back connected
Cases and polished bezels are constructed of solid 304 Stainless steel, with 316 Stainless steel internals
Vacuum, compound and zero based ranges
Bourdon tubes are matched to Stainless steel precision movements and balanced pointers for smooth, accurate indication
Glycerine filling (in the 500 Series) further enhances gauge life by constantly lubricating the movement and dampening the effects of vibration, pulsation and shock.
NOSHOK's Agriculture Ammonia Gauges (25-406 and 25-506) feature a nickel-plated brass connection with a 316 Stainless steel Bourdon Tube
Meet the specification of ASME Standard B40.1 Grade 3A
Ranges available vacuum through 20,000 psi
+/-0.25% accuracy to 100% of dial range on rising or falling pressure
6 inch size - bottom connected
Adjustable knife-edge pointer and mirrored dial eliminate parallax error*
Brass or 316 Stainless steel wetted parts
Safety blow-out disc on the rear case is standard
Instrument glass lens and 304 Stainless steel case
Jeweled brass and nickel silver bearings and movement
Panel mountable, optional carrying case
Stock availability
Meet the specification of ASME Standard B40.1 Grade 3A
Ranges available vacuum through 20,000 psi
+/-0.25% accuracy to 100% of dial range on rising or falling pressure
6 inch size - bottom connected
Adjustable knife-edge pointer and mirrored dial eliminate parallax error*
Brass or 316 Stainless steel wetted parts
Safety blow-out disc on the rear case is standard
Instrument glass lens and 304 Stainless steel case
Jeweled brass and nickel silver bearings and movement
The ultimate corrosion resistant heavy-duty vacuum and pressure gauges
Extreme high pressure ranges available from vacuum through 100,000 psi
1-1/2, 2, 2-1/2, 4 and 6 inch sizes – bottom or back connected
Cases and polished bezels are constructed of solid 304 Stainless steel, with 316 Stainless steel internals
Vacuum, compound and zero based ranges
Bourdon tubes are matched to Stainless steel precision movements and balanced pointers for smooth, accurate indication
Glycerine filling (in the 500 Series) further enhances gauge life by constantly lubricating the movement and dampening the effects of vibration, pulsation and shock.
NOSHOK's Agriculture Ammonia Gauges (25-406 and 25-506) feature a nickel-plated brass connection with a 316 Stainless steel Bourdon Tube
Stock availability
The ultimate corrosion resistant heavy-duty vacuum and pressure gauges
Extreme high pressure ranges available from vacuum through 100,000 psi
1-1/2, 2, 2-1/2, 4 and 6 inch sizes – bottom or back connected
Cases and polished bezels are constructed of solid 304 Stainless steel, with 316 Stainless steel internals
Vacuum, compound and zero based ranges
Bourdon tubes are matched to Stainless steel precision movements and balanced pointers for smooth, accurate indication
Glycerine filling (in the 500 Series) further enhances gauge life by constantly lubricating the movement and dampening the effects of vibration, pulsation and shock.
NOSHOK's Agriculture Ammonia Gauges (25-406 and 25-506) feature a nickel-plated brass connection with a 316 Stainless steel Bourdon Tube