NOSHOK, Inc. Digital Pressure Gauge; Operating Pressure Max Noshok 1000-5000-2-1

Description
DIGITAL PRESSURE GAUGE; Operating Pressure Max:5000psi; Sensor Output:Digital; Pressure Measurement Type:Gauge; Voltage Rating:-; Port Style:NPT; Supply Current:-; Product Range:1000 Series; Connection Size:1/4" RoHS Compliant: Yes
Datasheet
Description
DIGITAL PRESSURE GAUGE; Operating Pressure Max:5000psi; Sensor Output:Digital; Pressure Measurement Type:Gauge; Voltage Rating:-; Port Style:NPT; Supply Current:-; Product Range:1000 Series; Connection Size:1/4" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Pressure Gauge; Operating Pressure Max Noshok - 34P2826 - Newark, An Avnet Company
Chicago, IL, United States
Digital Pressure Gauge; Operating Pressure Max Noshok
34P2826
Digital Pressure Gauge; Operating Pressure Max Noshok 34P2826
DIGITAL PRESSURE GAUGE; Operating Pressure Max:5000psi; Sensor Output:Digital; Pressure Measurement Type:Gauge; Voltage Rating:-; Port Style:NPT; Supply Current:-; Product Range:1000 Series; Connection Size:1/4" RoHS Compliant: Yes

DIGITAL PRESSURE GAUGE; Operating Pressure Max:5000psi; Sensor Output:Digital; Pressure Measurement Type:Gauge; Voltage Rating:-; Port Style:NPT; Supply Current:-; Product Range:1000 Series; Connection Size:1/4" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 34P2826
Product Name Digital Pressure Gauge; Operating Pressure Max Noshok
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - Z4261-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Absolute
Features Temperature Compensated
View Details
2 suppliers
Pressure Sensors - Series 40 -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure Sensor/Pressure Transmitter Flush Diaphragm Type - X-100PS - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; HART® Protocol; 4-20mA,4-20mA+HART/2-wire
View Details
Pressure sensors & Load sensors - Pressure sensors - STX - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Differential; Gauge; Vacuum; Gauge, Vacuum, Differential, Absolute
Signal Output Analog Voltage; Analogue, Digital
View Details