NOSHOK, Inc. Datasheets for Pressure Sensors
Pressure sensors include all sensors, transducers and elements that produce an electrical signal proportional to pressure or changes in pressure.
Pressure Sensors: Learn more
| Product Name | Notes |
|---|---|
| NOSHOK 200 Series Voltage Output Pressure Transducers are designed to provide a previously unequalled level of performance, utilizing diffused semiconductor and sputtered thin film strain gage technology. 200 Series transducers... | |
| NOSHOK Series 615/616 Pressure Transducers are designed for heavy duty applications requiring high accuracy and durability. Utilizing similar diffused semiconductor or sputtered Thin Film technology found in the 100 series,... | |
| NOSHOK Series 640 Transducers have been designed for industrial and laboratory applications requiring high accuracy and repeatability with excellent compensation for the effects of temperature. The temperature compensation system practically... | |
| NOSHOK Series 650 pressure transducers combine high performance with off road vehicle reliability under severe process and environmental conditions. The all welded pressure sensor is located in the pressure connection... | |
| NOSHOK Series 660 pressure transducers combine high performance with small size to produce an exceptional product. These transducers are designed with high overpressure capability to provide reliability and long life... | |
| Ruggedness and long term stability during operation were the focus in the design of this NOSHOK 300 series pressure transducer. As a result of this we were able to develop... | |
| The NOSHOK 630 pressure transducer is designed to provide excellent performance and reliability at an economical price. This transducer uses a proven diaphragm capsule with an attached highly stable ceramic... |