NOSHOK, Inc.400 Series All Stainless Steel Gauge15
Description
The ultimate corrosion resistant heavy-duty vacuum and pressure gauges
Extreme high pressure ranges available from vacuum through 100,000 psi
1-1/2, 2, 2-1/2, 4 and 6 inch sizes – bottom or back connected
Cases and polished bezels are constructed of solid 304 Stainless steel, with 316 Stainless steel internals
Vacuum, compound and zero based ranges
Bourdon tubes are matched to Stainless steel precision movements and balanced pointers for smooth, accurate indication
Glycerine filling (in the 500 Series) further enhances gauge life by constantly lubricating the movement and dampening the effects of vibration, pulsation and shock.
NOSHOK's Agriculture Ammonia Gauges (25-406 and 25-506) feature a nickel-plated brass connection with a 316 Stainless steel Bourdon Tube
Stock availability
NOSHOK, Inc.
NOSHOK, Inc.
NOSHOK, Inc.
Done
Description
The ultimate corrosion resistant heavy-duty vacuum and pressure gauges
Extreme high pressure ranges available from vacuum through 100,000 psi
1-1/2, 2, 2-1/2, 4 and 6 inch sizes – bottom or back connected
Cases and polished bezels are constructed of solid 304 Stainless steel, with 316 Stainless steel internals
Vacuum, compound and zero based ranges
Bourdon tubes are matched to Stainless steel precision movements and balanced pointers for smooth, accurate indication
Glycerine filling (in the 500 Series) further enhances gauge life by constantly lubricating the movement and dampening the effects of vibration, pulsation and shock.
NOSHOK's Agriculture Ammonia Gauges (25-406 and 25-506) feature a nickel-plated brass connection with a 316 Stainless steel Bourdon Tube
Stock availability
The ultimate corrosion resistant heavy-duty vacuum and pressure gauges
Extreme high pressure ranges available from vacuum through 100,000 psi
1-1/2, 2, 2-1/2, 4 and 6 inch sizes – bottom or back connected
Cases and polished bezels are constructed of solid 304 Stainless steel, with 316 Stainless steel internals
Vacuum, compound and zero based ranges
Bourdon tubes are matched to Stainless steel precision movements and balanced pointers for smooth, accurate indication
Glycerine filling (in the 500 Series) further enhances gauge life by constantly lubricating the movement and dampening the effects of vibration, pulsation and shock.
NOSHOK's Agriculture Ammonia Gauges (25-406 and 25-506) feature a nickel-plated brass connection with a 316 Stainless steel Bourdon Tube
Stock availability
The ultimate corrosion resistant heavy-duty vacuum and pressure gauges
Extreme high pressure ranges available from vacuum through 100,000 psi
1-1/2, 2, 2-1/2, 4 and 6 inch sizes – bottom or back connected
Cases and polished bezels are constructed of solid 304 Stainless steel, with 316 Stainless steel internals
Vacuum, compound and zero based ranges
Bourdon tubes are matched to Stainless steel precision movements and balanced pointers for smooth, accurate indication
Glycerine filling (in the 500 Series) further enhances gauge life by constantly lubricating the movement and dampening the effects of vibration, pulsation and shock.
NOSHOK's Agriculture Ammonia Gauges (25-406 and 25-506) feature a nickel-plated brass connection with a 316 Stainless steel Bourdon Tube
Features & Benefits
High quality dry gauges for reliable service on applications not corrosive to brass
Vacuum and compound through 15,000 psi
1-1/2, 2, 2-1/2, 4 inch sizes bottom, back, left and right side connections
Dry, ABS case (steel, chrome or Stainless steel optional)
All brass or brass with Delrin® internals
Panel Mount Clamp and Front Flange mounting
Standard UV resistant dials are dual scale in psi and kPa (kilopascals); dual scale psi/bar and psi/kg/cm² are available in most popular ranges
Stock availability
Features & Benefits
High quality dry gauges for reliable service on applications not corrosive to brass
Vacuum and compound through 15,000 psi
1-1/2, 2, 2-1/2, 4 inch sizes bottom, back, left and right side connections
Dry, ABS case (steel, chrome or Stainless steel optional)
All brass or brass with Delrin® internals
Panel Mount Clamp and Front Flange mounting
Standard UV resistant dials are dual scale in psi and kPa (kilopascals); dual scale psi/bar and psi/kg/cm² are available in most popular ranges
Extremely high quality pressure gauges, liquid filled for extended service life and shock resistance
Ranges available from vacuum to 15,000 psi
1-1/2, 2, 2-1/2, 4 inch sizes – bottom or back connected
Lightweight shatter-resistant ABS or 304 Stainless steel case, Plexiglassâ„¢ lens for extra strength
Unique o-ring case and connection seals guard against leakage and protect against shock and vibration
Relief disc on top or back provides positive case relief
Brass and copper alloy movement
High grade Glycerine fill dampens the effects of pulsation, vibration and shock loads, and provides lubrication of the movement
Volume oriented
Stock availability
Extremely high quality pressure gauges, liquid filled for extended service life and shock resistance
Ranges available from vacuum to 15,000 psi
1-1/2, 2, 2-1/2, 4 inch sizes – bottom or back connected
Lightweight shatter-resistant ABS or 304 Stainless steel case, Plexiglassâ„¢ lens for extra strength
Unique o-ring case and connection seals guard against leakage and protect against shock and vibration
Relief disc on top or back provides positive case relief
Brass and copper alloy movement
High grade Glycerine fill dampens the effects of pulsation, vibration and shock loads, and provides lubrication of the movement