NOSHOK, Inc. Datasheets for Load Cells
Load cells are force sensors that often incorporate mechanical packaging to fit into testing and monitoring systems. They can be used for tension, compression, and/or shear measurement, and can be configured to measure force or load along one or more axes.
Load Cells: Learn more
| Product Name | Notes |
|---|---|
| Features & Benefits For easy and accurate measurement of electrode force on spot welding equipment To check the force acting on the electrodes, the force transducer is held between the... | |
| Features & Benefits For friction clutch testing on chain hoists Rugged design, light weight The force transducer is inserted into the chain, travels upwards with it against the base of... | |
| Features & Benefits Thin film sensor is laser welded to the deformation body for superior strength and performance Extremely accurate - with the help of Finite Element Method Analysis, this... | |
| Available in a variety of sizes and shapres to fit almost any application Measuring ranges from 0 kN to 5 kN through 0 kN to 5,000 kN Accuracy levels range... | |
| Conventional design features internal threads which allow force to be easily introduced via suitable swivel heads Factory internal calibration performed in tension and compression directions: 4...20 mA and 0...10 V; |