NOSHOK, Inc. Pressure Guage, Dial Indicating, 1/4 Npt; Operating Pressure Max Noshok 25.210.60INH2O

Description
PRESSURE GUAGE, DIAL INDICATING, 1/4" NPT; Operating Pressure Max:0Inch-H2O; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:-; Port Style:NPT; Supply Current:-; Product Range:300 Series RoHS Compliant: Yes
Description
PRESSURE GUAGE, DIAL INDICATING, 1/4" NPT; Operating Pressure Max:0Inch-H2O; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:-; Port Style:NPT; Supply Current:-; Product Range:300 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pressure Guage, Dial Indicating, 1/4 Npt; Operating Pressure Max Noshok - 80K7916 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Guage, Dial Indicating, 1/4 Npt; Operating Pressure Max Noshok
80K7916
Pressure Guage, Dial Indicating, 1/4 Npt; Operating Pressure Max Noshok 80K7916
PRESSURE GUAGE, DIAL INDICATING, 1/4" NPT; Operating Pressure Max:0Inch-H2O; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:-; Port Style:NPT; Supply Current:-; Product Range:300 Series RoHS Compliant: Yes

PRESSURE GUAGE, DIAL INDICATING, 1/4" NPT; Operating Pressure Max:0Inch-H2O; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:-; Port Style:NPT; Supply Current:-; Product Range:300 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 80K7916
Product Name Pressure Guage, Dial Indicating, 1/4 Npt; Operating Pressure Max Noshok
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

E8Y-L Pressure Display - E8Y-L2C - Aratas America LLC
Specs
Device Category Sensor
Sensor Technology Utilizes MEMS
Measurement Type Gauge
View Details
2 suppliers
Pressure Sensors - Series 40W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Wind Differential Pressure - X-100CY-Q - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 0.0 to 87.02 psi (0.0 to 61.24 m H2O)
View Details
Pressure sensors & Load sensors - Pressure measuring cells - ME900-Series - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Gauge; Gauge
Signal Output Ratiometric 0.5V … 4.5V
View Details