NOSHOK, Inc.900 Series ABS & SS Liquid Filled Gauge20
Description
Extremely high quality pressure gauges, liquid filled for extended service life and shock resistance
Ranges available from vacuum to 15,000 psi
1-1/2, 2, 2-1/2, 4 inch sizes – bottom or back connected
Lightweight shatter-resistant ABS or 304 Stainless steel case, Plexiglassâ„¢ lens for extra strength
Unique o-ring case and connection seals guard against leakage and protect against shock and vibration
Relief disc on top or back provides positive case relief
Brass and copper alloy movement
High grade Glycerine fill dampens the effects of pulsation, vibration and shock loads, and provides lubrication of the movement
Volume oriented
Stock availability
NOSHOK, Inc.
NOSHOK, Inc.
Done
Description
Extremely high quality pressure gauges, liquid filled for extended service life and shock resistance
Ranges available from vacuum to 15,000 psi
1-1/2, 2, 2-1/2, 4 inch sizes – bottom or back connected
Lightweight shatter-resistant ABS or 304 Stainless steel case, Plexiglassâ„¢ lens for extra strength
Unique o-ring case and connection seals guard against leakage and protect against shock and vibration
Relief disc on top or back provides positive case relief
Brass and copper alloy movement
High grade Glycerine fill dampens the effects of pulsation, vibration and shock loads, and provides lubrication of the movement
Volume oriented
Stock availability
Extremely high quality pressure gauges, liquid filled for extended service life and shock resistance
Ranges available from vacuum to 15,000 psi
1-1/2, 2, 2-1/2, 4 inch sizes – bottom or back connected
Lightweight shatter-resistant ABS or 304 Stainless steel case, Plexiglassâ„¢ lens for extra strength
Unique o-ring case and connection seals guard against leakage and protect against shock and vibration
Relief disc on top or back provides positive case relief
Brass and copper alloy movement
High grade Glycerine fill dampens the effects of pulsation, vibration and shock loads, and provides lubrication of the movement
Volume oriented
Stock availability
Extremely high quality pressure gauges, liquid filled for extended service life and shock resistance
Ranges available from vacuum to 15,000 psi
1-1/2, 2, 2-1/2, 4 inch sizes – bottom or back connected
Lightweight shatter-resistant ABS or 304 Stainless steel case, Plexiglassâ„¢ lens for extra strength
Unique o-ring case and connection seals guard against leakage and protect against shock and vibration
Relief disc on top or back provides positive case relief
Brass and copper alloy movement
High grade Glycerine fill dampens the effects of pulsation, vibration and shock loads, and provides lubrication of the movement
Features & Benefits
High quality dry gauges for reliable service on applications not corrosive to brass
Vacuum and compound through 15,000 psi
1-1/2, 2, 2-1/2, 4 inch sizes bottom, back, left and right side connections
Dry, ABS case (steel, chrome or Stainless steel optional)
All brass or brass with Delrin® internals
Panel Mount Clamp and Front Flange mounting
Standard UV resistant dials are dual scale in psi and kPa (kilopascals); dual scale psi/bar and psi/kg/cm² are available in most popular ranges
Stock availability
Features & Benefits
High quality dry gauges for reliable service on applications not corrosive to brass
Vacuum and compound through 15,000 psi
1-1/2, 2, 2-1/2, 4 inch sizes bottom, back, left and right side connections
Dry, ABS case (steel, chrome or Stainless steel optional)
All brass or brass with Delrin® internals
Panel Mount Clamp and Front Flange mounting
Standard UV resistant dials are dual scale in psi and kPa (kilopascals); dual scale psi/bar and psi/kg/cm² are available in most popular ranges