NOSHOK, Inc. 1200 Series High Static Membrane Gauge 45-12

Description
Designed for applications requiring high static pressure & high differential pressure measurement Maximum static or working pressure to 3,000 psi Full scale accuracy of ±1% on rising pressure – zero adjustment standard 4-1/2 and 6 inch sizes – top & bottom, or back connected Durable case construction with weather-resistant NEMA 4X rating & shatter-resistant acrylic lens A bidirectional overpressure valve protects the sensor membrane from damage Monel membranes and 316L Stainless steel wetted parts Optional liquid filling lubricates gauge internals and extends service life by dampening the effects of vibration, pulsation and shock Shipped with a certificate of calibration to ensure accuracy and quality performance
Description
Designed for applications requiring high static pressure & high differential pressure measurement Maximum static or working pressure to 3,000 psi Full scale accuracy of ±1% on rising pressure – zero adjustment standard 4-1/2 and 6 inch sizes – top & bottom, or back connected Durable case construction with weather-resistant NEMA 4X rating & shatter-resistant acrylic lens A bidirectional overpressure valve protects the sensor membrane from damage Monel membranes and 316L Stainless steel wetted parts Optional liquid filling lubricates gauge internals and extends service life by dampening the effects of vibration, pulsation and shock Shipped with a certificate of calibration to ensure accuracy and quality performance

Suppliers

Company
Product
Description
Supplier Links
1200 Series High Static Membrane Gauge - 45-12 - NOSHOK, Inc.
Berea, OH, USA
1200 Series High Static Membrane Gauge
45-12
1200 Series High Static Membrane Gauge 45-12
Designed for applications requiring high static pressure & high differential pressure measurement Maximum static or working pressure to 3,000 psi Full scale accuracy of ±1% on rising pressure – zero adjustment standard 4-1/2 and 6 inch sizes – top & bottom, or back connected Durable case construction with weather-resistant NEMA 4X rating & shatter-resistant acrylic lens A bidirectional overpressure valve protects the sensor membrane from damage Monel membranes and 316L Stainless steel wetted parts Optional liquid filling lubricates gauge internals and extends service life by dampening the effects of vibration, pulsation and shock Shipped with a certificate of calibration to ensure accuracy and quality performance
  • Designed for applications requiring high static pressure & high differential pressure measurement
  • Maximum static or working pressure to 3,000 psi
  • Full scale accuracy of ±1% on rising pressure – zero adjustment standard
  • 4-1/2 and 6 inch sizes – top & bottom, or back connected
  • Durable case construction with weather-resistant NEMA 4X rating & shatter-resistant acrylic lens
  • A bidirectional overpressure valve protects the sensor membrane from damage
  • Monel membranes and 316L Stainless steel wetted parts
  • Optional liquid filling lubricates gauge internals and extends service life by dampening the effects of vibration, pulsation and shock
  • Shipped with a certificate of calibration to ensure accuracy and quality performance
Supplier's Site

Technical Specifications

  NOSHOK, Inc.
Product Category Mechanical Pressure Gauges
Product Number 45-12
Product Name 1200 Series High Static Membrane Gauge
Type Single Scale
Working Pressure Range 0.0 to 3000 psi (0.0 to 2111 m H2O)
Connection Size 0.2500 inch (6.35 mm)
Diameter 4.5 inch (114 mm)
Operating Temperature -40 to 200 F (-40 to 93 C)
Unlock Full Specs
to access all available technical data