NOSHOK, Inc. Datasheets for Mechanical Pressure Gauges
Analog pressure gauges are mechanical devices that include bellows, Bourdon tubes, capsule elements and diaphragm element gauges.
Mechanical Pressure Gauges: Learn more
| Product Name | Notes |
|---|---|
| Features & Benefits Accurately measures the pressure drop across filters, pumps, strainers, separators and valves Maximum static or working pressure to 6,000 psi 2-1/2 and 4-1/2 inch sizes - back... | |
| Features & Benefits Designed for applications requiring high static pressure & high differential pressure measurement Maximum static or working pressure to 3,000 psi Full scale accuracy of ±1% on rising... | |
| Features & Benefits Designed for integral process applications requiring nominal static and low differential pressure measurement Maximum static or working pressure to 600 psi Full scale accuracy of ±1%, on... | |
| Features & Benefits High quality dry gauges for reliable service on applications not corrosive to brass Vacuum and compound through 15,000 psi 1-1/2, 2, 2-1/2, 4 inch sizes bottom, back,... | |
| Features & Benefits Precisely measures pressure drops across filters, strainers, separators, heat exchangers and applications where a higher level of solids are present in the measuring media High side is... | |
| 600 (Brass) and 700 (316 Stainless steel) Gauges are specifically designed for demanding applications in the chemical and petroleum processing industries Extreme high pressure ranges available from vacuum through 60,000... | |
| Accurately measures the pressure drop across filters, pumps, strainers, separators and valves Maximum static or working pressure to 6,000 psi 2-1/2 and 4-1/2 inch sizes - back or side connected... | |
| Designed for applications requiring high static pressure & high differential pressure measurement Maximum static or working pressure to 3,000 psi Full scale accuracy of ±1% on rising pressure – zero... | |
| Designed for extremely low pressure and vacuum measurement Ultra sensitive copper alloy diaphragm capsules are rated for pressure (or vacuum) as low as 0-10 inches of water and as high... | |
| Designed for integral process applications requiring nominal static and low differential pressure measurement Maximum static or working pressure to 600 psi Full scale accuracy of ±1%, on rising pressure -... | |
| Extremely high quality pressure gauges, liquid filled for extended service life and shock resistance Ranges available from vacuum to 15,000 psi 1-1/2, 2, 2-1/2, 4 inch sizes – bottom or... | |
| High quality liquid filled gauges designed for durability, accuracy and long life Pressure ranges from vacuum through 15,000 psi 2-1/2 and 4 inch sizes – bottom or back connected Heavy... | |
| Meet the specification of ASME Standard B40.1 Grade 3A Ranges available vacuum through 20,000 psi +/-0.25% accuracy to 100% of dial range on rising or falling pressure 6 inch size... | |
| Meets current standards for 3A and ASME BPE-2002 Compact size for space restricted applications Wide variety of ranges from vacuum to 600 psi Process temperatures up to 300°F (150°C) Gauge... | |
| Meets current standards for 3A and ASME BPE-2002 Ranges from 30" Hg to 0 psi through 30" Hg to 600 psi 2-1/2 and 4 inch sizes available, with 1-1/2 or... | |
| Precisely measures pressure drops across filters, strainers, separators, heat exchangers and applications where a higher level of solids are present in the measuring media High side is completely isolated from... | |
| The ultimate corrosion resistant heavy-duty vacuum and pressure gauges Extreme high pressure ranges available from vacuum through 100,000 psi 1-1/2, 2, 2-1/2, 4 and 6 inch sizes – bottom or... |