NOSHOK, Inc. 1000 Series Piston Type Gauge 45-10

Description
Features & Benefits Accurately measures the pressure drop across filters, pumps, strainers, separators and valves Maximum static or working pressure to 6,000 psi 2-1/2 and 4-1/2 inch sizes - back or side connected Rugged case construction with weather-resistant NEMA 4X enclosure Single piece construction of ceramic magnet/piston minimizes œblow by and increases accuracy Optional liquid filling lubricates gauge internals and extends service life by dampening the effects of vibration, pulsation and shock Media leakage within the sensor body is by design and kept to a minimum through precise engineering specifications Shipped with a certificate of calibration to ensure accuracy and quality performance Cost effective
Description
Features & Benefits Accurately measures the pressure drop across filters, pumps, strainers, separators and valves Maximum static or working pressure to 6,000 psi 2-1/2 and 4-1/2 inch sizes - back or side connected Rugged case construction with weather-resistant NEMA 4X enclosure Single piece construction of ceramic magnet/piston minimizes œblow by and increases accuracy Optional liquid filling lubricates gauge internals and extends service life by dampening the effects of vibration, pulsation and shock Media leakage within the sensor body is by design and kept to a minimum through precise engineering specifications Shipped with a certificate of calibration to ensure accuracy and quality performance Cost effective

Suppliers

Company
Product
Description
Supplier Links
1000 Series Piston Type Gauge - 45-10 - NOSHOK, Inc.
Berea, OH, USA
1000 Series Piston Type Gauge
45-10
1000 Series Piston Type Gauge 45-10
Features & Benefits Accurately measures the pressure drop across filters, pumps, strainers, separators and valves Maximum static or working pressure to 6,000 psi 2-1/2 and 4-1/2 inch sizes - back or side connected Rugged case construction with weather-resistant NEMA 4X enclosure Single piece construction of ceramic magnet/piston minimizes œblow by and increases accuracy Optional liquid filling lubricates gauge internals and extends service life by dampening the effects of vibration, pulsation and shock Media leakage within the sensor body is by design and kept to a minimum through precise engineering specifications Shipped with a certificate of calibration to ensure accuracy and quality performance Cost effective

Features & Benefits

  • Accurately measures the pressure drop across filters, pumps, strainers, separators and valves
  • Maximum static or working pressure to 6,000 psi
  • 2-1/2 and 4-1/2 inch sizes - back or side connected
  • Rugged case construction with weather-resistant NEMA 4X enclosure
  • Single piece construction of ceramic magnet/piston minimizes œblow by and increases accuracy
  • Optional liquid filling lubricates gauge internals and extends service life by dampening the effects of vibration, pulsation and shock
  • Media leakage within the sensor body is by design and kept to a minimum through precise engineering specifications
  • Shipped with a certificate of calibration to ensure accuracy and quality performance
  • Cost effective
Supplier's Site

Technical Specifications

  NOSHOK, Inc.
Product Category Mechanical Pressure Gauges
Product Number 45-10
Product Name 1000 Series Piston Type Gauge
Type Single Scale
Working Pressure Range 0.0 to 6000 psi (0.0 to 4223 m H2O)
Connection Size 0.2500 inch (6.35 mm)
Diameter 4.5 inch (114 mm)
Operating Temperature -40 to 200 F (-40 to 93 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauge - PG-100 - Clippard
Specs
Type Dual Scale
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
Connection Size 0.1250 inch (3.17 mm)
View Details
Liquid Filled Pressure and Vacuum Gauge - PSI/Bar -  - HydraCheck Inc.
Specs
Type Dual Scale
Working Pressure Range 7500 psi (5278 m H2O)
Connection Size 0.2500 inch (6.35 mm)
View Details
Pressure Gauges -  - EXAIR
Specs
Type Dual Scale
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
Connection Size 0.2500 to 1.25 inch (6.35 to 31.75 mm)
View Details
Differential Pressure Indicator - DPIS125V-PV-30-B-1 - Plast-O-Matic Valves, Inc.
Specs
Type Dual Scale
Working Pressure Range 0.0 to 30 psi (0.0 to 21.11 m H2O)
Connection Size 0.1250 inch (3.17 mm)
View Details