Tanis Incorporated Datasheets for Industrial Brushes
Industrial brushes are used for metal deburring; removing rust, paint or coatings; welding or surface preparation; painting and coat application; thread cleaning; and surface finishing on a variety of materials.
Industrial Brushes: Learn more
| Product Name | Notes |
|---|---|
| Black Sable Ox Hair Stroke brushes are produced with ox hair and a seamless ferrule on a lacquered, easy-to-grip handle. Ox hair is the stiffest of the natural soft hair... | |
| Condenser Tube are brushes manufactured in both single-spiral and double-spiral construction using stainless steel, nylon, high carbon steel or brass filament. We offer over 90 standard brushes and other sizes... | |
| Gold Nylon Flat brushes are produced by securing gold nylon to an easy-to-grip black lacquered wood handle with a rustproof metal ferrule. Nylon filament has excellent absorption qualities and the... | |
| Laboratory brushes are single-stem, single-spiral wire brushes ideal for internal cleaning applications. These brushes are available with nylon, horse hair or bristle filaments and fan, radial or cut-off tips. We... | |
| Our Camel Hair Flat Lacquering brushes are produced with epoxy set camel hair, seamless ferrule and a black lacquered handle. Camel hair is a generic term used to refer to... | |
| Our Miniature Twisted Brush Sets are comprised of different sized single-stem, single-spiral twisted brushes. We have three different Miniature Twisted Brush Sets available - micro-diameter, thread diameter and tube diameter. | |
| Our Taklon White brushes are constructed by securing taklon fiber to an easy-to-grip wood handle with a rustproof metal ferrule. Taklon is a versatile and durable nylon filament that is... | |
| Our Tin Handle Acid brushes are produced with horse hair fill inserted into a tin plated handle. The handle is compressed under immense pressure to securely clamp the bristles and... | |
| Our top-quality Flat Sash Paint brushes are manufactured with pure bristle, nickel ferrule and a long, flat handle. We have eight standard Flat Sash Paint brushes available with options in... | |
| Our Twisted Micro-Miniature brushes are single-stem, single-spiral and are manufactured by twisting a single layer of filament between two stainless steel stem wires. These brushes are made with a cut... | |
| Our Twisted Miniature brushes are single-stem, single-spiral and are manufactured by twisting a single layer of filament between two stainless steel or galvanized stem wires. These brushes can be made... | |
| Our White Bristle Stencil brushes are produced by securing stiff, white bristle to an unfinished wood handle with a seamless ferrule. The bristle is set in epoxy for solvent resistance... | |
| Polypropylene Parts Cleaning brushes are manufactured by inserting synthetic fill into a wood handle and securing with metal ferrule. Polypropylene is a high-quality, versatile filament with chemical and acid resistant... | |
| Red Sable Marking brushes are made by inserting fine quality red sable fill into a wood handle with a rustproof, seamless ferrule. Red sable is the preferred hair used in... | |
| Round Bridled Glue brushes are manufactured by fastening grey bristle to a wood handle with a metal ferrule. The bristles are originally bridled by a wire for stiffer, more controlled... | |
| Tampico Parts Cleaning brushes are produced by inserting durable natural fiber into a wood handle and securing with metal ferrule. Tampico has excellent water retention characteristics and has superior heat... | |
| Tanis manufactures Side Tuft Cleaning brushes with a single-spiral, single-stem construction for use in power tools. The solid concentration of bristles provides a high degree of bristle stiffness with little... | |
| Tanis offers Anilox brushes, also known as Halftone brushes, produced by densely filling a solid water-resistant hardwood block with a clear lacquer finish. Our Anilox brushes are made from the... | |
| Tanis offers many styles and shapes of general applicator brushes specially designed for cleaning hard-to-reach places in industrial environments. Some of our standard applicator brushes are constructed with stainless steel... | |
| Tanis offers six standard shapes and styles of small hand scratch brushes including Wood Handle Welders brushes, Plastic Handle Welders brushes, Double Sided Plastic handle Welders brushes, Stove and Appliance... | |
| Tanis offers steel wire hand scratch brushes produced with dense fill inserted into solid hardwood blocks with a smooth finish and shape for comfortable brushing. The filament is evenly trimmed... | |
| Tanis offers three categories of general-purpose hand utility brushes including both large and small utility brushes and suede and nail brushes. These durable brushes are ideal for general industrial cleaning... | |
| Tanis offers three types of platers' hand brush products including Shoe Handle Platers' brush, Curved Handle Platers' brush and Scouring and Scrub brush. These brushes are produced by inserting filament... | |
| Tanis produces Heavy Duty Tube brushes with a double-stem, double-spiral construction for use in industrial applications which require manual cleaning. The extremely dense and durable brush face provides effective and... | |
| Tanis produces Power Fitting brushes for use in power drills and presses. The brushes are manufactured with more fill for longer brush life and a 1/4" hex shank is attached... | |
| The Pony Hair Detail brushes are produced with pony hair inserted into a plastic ferrule and handle. This detail brush is commonly referred to as a Lip Brush. The pony... | |
| The Round White Bristle Marking brushes are produced by securing white bristle to a wood handle with a seamless ferrule. The bristle is set in epoxy for solvent resistance and... | |
| These brushes are made with a double-stem, double-spiral construction for use in power tools where heavy-duty cleaning and deburring is required. This construction produces the highest brush density and is... | |
| These pure bristle paint brushes are made with a steel ferrule and a lacquer wood handle. We have six standard brushes in various width, trim length and overall length options. | |
| This disposable brush is manufactured with Polyester fill and a plastic handle. We offer six standard brushes available with two trim lengths, various widths and two overall lengths. These brushes... | |
| This disposable brush is produced with white bristle fill and a wood handle. The natural bristle fiber is ideal for carrying liquid because it maintains its shape and stiffness in... | |
| This round, ferrule end brush is produced with stainless steel fill, long trim and a twisted wire loop handle. We offer two standard brushes with either 9" or 18" overall... | |
| White Bristle Marking brushes are produced using white bristle secured to a natural wood, easy-to-grip handle by a rustproof ferrule. The all natural bristle is set in epoxy for solvent... | |
| Wood Handle Dope brushes are manufactured by securing horse hair fill to a wood handle with a metal ferrule. We have one standard brush offering with 1.81" diameter, 1.13" trim... |
| Next >> |