Tanis Incorporated Parts Cleaning Brushes - Round Bridled Glue Brush 00354

Description
Round Bridled Glue brushes are manufactured by fastening grey bristle to a wood handle with a metal ferrule. The bristles are originally bridled by a wire for stiffer, more controlled brushing action, but this wire can be cut when bristles wear down, extending the brush life. We have five standard brushes offerings available in various width, trim lengths and overall lengths. This brush is available in standard packs of 12 units. Round Bridled Glue brushes are used to apply acid, paste, glue, solder and other heavy materials, especially in hard-to-reach areas. The brush can also be used in general-purpose cleaning applications.
Description
Round Bridled Glue brushes are manufactured by fastening grey bristle to a wood handle with a metal ferrule. The bristles are originally bridled by a wire for stiffer, more controlled brushing action, but this wire can be cut when bristles wear down, extending the brush life. We have five standard brushes offerings available in various width, trim lengths and overall lengths. This brush is available in standard packs of 12 units. Round Bridled Glue brushes are used to apply acid, paste, glue, solder and other heavy materials, especially in hard-to-reach areas. The brush can also be used in general-purpose cleaning applications.

Suppliers

Company
Product
Description
Supplier Links
Parts Cleaning Brushes - Round Bridled Glue Brush - 00354 - Tanis Incorporated
Delafield, WI, USA
Parts Cleaning Brushes - Round Bridled Glue Brush
00354
Parts Cleaning Brushes - Round Bridled Glue Brush 00354
Round Bridled Glue brushes are manufactured by fastening grey bristle to a wood handle with a metal ferrule. The bristles are originally bridled by a wire for stiffer, more controlled brushing action, but this wire can be cut when bristles wear down, extending the brush life. We have five standard brushes offerings available in various width, trim lengths and overall lengths. This brush is available in standard packs of 12 units. Round Bridled Glue brushes are used to apply acid, paste, glue, solder and other heavy materials, especially in hard-to-reach areas. The brush can also be used in general-purpose cleaning applications.

Round Bridled Glue brushes are manufactured by fastening grey bristle to a wood handle with a metal ferrule. The bristles are originally bridled by a wire for stiffer, more controlled brushing action, but this wire can be cut when bristles wear down, extending the brush life.

We have five standard brushes offerings available in various width, trim lengths and overall lengths. This brush is available in standard packs of 12 units.

Round Bridled Glue brushes are used to apply acid, paste, glue, solder and other heavy materials, especially in hard-to-reach areas. The brush can also be used in general-purpose cleaning applications.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number 00354
Product Name Parts Cleaning Brushes - Round Bridled Glue Brush
Brush Type / Shape Glue / Adhesive; Other Type / Shape; Utility Brushes - Parts Cleaning Brushes - Round Bridled Glue Brush
Brush Filament / Fill Material Natural Bristle / Hair; Grey Bristle
Length 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

3
Walter Surface Technologies
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 12000 rpm
View Details
Replacement Flat Brush (Without Holder), 2 1/4
Specs
Brush Type / Shape Other Type / Shape; Flat Brush
View Details
Abtex Disc Brushes, Ceramic Filament—Max Density 1/4
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 1.5 inch (38.1 mm)
View Details
Custom Inverted Spiral Brush - ISK1 - Sealeze
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Inverted Spiral Brush; Cylinder / Roller Brush; End Brush
Brush Filament / Fill Material Steel (optional feature); Metal Wire (optional feature); Synthetic Filament (optional feature); Natural Bristle / Hair (optional feature); Wide Range Available
Width 8 to ? inch (203 to ? mm)
View Details