Tanis Incorporated Artist Brushes - White Bristle Marking Brush 00280

Description
White Bristle Marking brushes are produced using white bristle secured to a natural wood, easy-to-grip handle by a rustproof ferrule. The all natural bristle is set in epoxy for solvent resistance. There are seven standard White Bristle Marking brushes available in various diameter, trim lengths and overall lengths. These brushes come in a pack of 12 units. These small-diameter brushes are ideal for stenciling, marking, detailing and touch-up done in the classroom, the photography studio or in fine art institutions.
Description
White Bristle Marking brushes are produced using white bristle secured to a natural wood, easy-to-grip handle by a rustproof ferrule. The all natural bristle is set in epoxy for solvent resistance. There are seven standard White Bristle Marking brushes available in various diameter, trim lengths and overall lengths. These brushes come in a pack of 12 units. These small-diameter brushes are ideal for stenciling, marking, detailing and touch-up done in the classroom, the photography studio or in fine art institutions.

Suppliers

Company
Product
Description
Supplier Links
Artist Brushes - White Bristle Marking Brush - 00280 - Tanis Incorporated
Delafield, WI, USA
Artist Brushes - White Bristle Marking Brush
00280
Artist Brushes - White Bristle Marking Brush 00280
White Bristle Marking brushes are produced using white bristle secured to a natural wood, easy-to-grip handle by a rustproof ferrule. The all natural bristle is set in epoxy for solvent resistance. There are seven standard White Bristle Marking brushes available in various diameter, trim lengths and overall lengths. These brushes come in a pack of 12 units. These small-diameter brushes are ideal for stenciling, marking, detailing and touch-up done in the classroom, the photography studio or in fine art institutions.

White Bristle Marking brushes are produced using white bristle secured to a natural wood, easy-to-grip handle by a rustproof ferrule. The all natural bristle is set in epoxy for solvent resistance.

There are seven standard White Bristle Marking brushes available in various diameter, trim lengths and overall lengths. These brushes come in a pack of 12 units.

These small-diameter brushes are ideal for stenciling, marking, detailing and touch-up done in the classroom, the photography studio or in fine art institutions.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number 00280
Product Name Artist Brushes - White Bristle Marking Brush
Brush Type / Shape Artist (Detail, Forensic); Other Type / Shape; Utility Brushes - Artist Brushes - White Bristle Marking Brush
Unlock Full Specs
to access all available technical data

Similar Products

Cup Brush Crimped Wires for Angle Grinders -  - Walter Surface Technologies
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Cup Brush
Brush Filament / Fill Material Metal Wire
Width 3 to 5 inch (76.2 to 127 mm)
View Details
Angled Valve Brush, 9
Specs
Brush Type / Shape Other Type / Shape; Valve Brush
View Details
Abtex Composite Hub Radial Wheels, Silicon Carbide Filament - 0115300 - Abtex Corporation
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 2 inch (50.8 mm)
View Details
Therm-L-Brush™ - D445CLA16BL - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Nylon Therm-L-Brush®
Length 84 to 144 inch (2134 to 3658 mm)
View Details