Tanis Incorporated Hand Brushes - Anilox / Halftone Brushes 04090

Description
Tanis offers Anilox brushes, also known as Halftone brushes, produced by densely filling a solid water-resistant hardwood block with a clear lacquer finish. Our Anilox brushes are made from the highest quality materials to assure a consistent brushing action and a greater brush life. Tanis offers these brushes in three product categories including anilox, large anilox and anilox finishing brushes. The brushes are available with stainless steel, brass, horse hair, nickel silver, bristle and nylon filaments and various block sizes and trim lengths. These brushes are used in the flexographic industry to regularly clean anilox ink rollers. When cleaning a stainless steel roller, a brass brush is most effective and a stainless steel brush should be used to clean ceramic rollers. Nylon, horse hair and pure bristle provide different grades of stiffness for lighter cleaning.
Description
Tanis offers Anilox brushes, also known as Halftone brushes, produced by densely filling a solid water-resistant hardwood block with a clear lacquer finish. Our Anilox brushes are made from the highest quality materials to assure a consistent brushing action and a greater brush life. Tanis offers these brushes in three product categories including anilox, large anilox and anilox finishing brushes. The brushes are available with stainless steel, brass, horse hair, nickel silver, bristle and nylon filaments and various block sizes and trim lengths. These brushes are used in the flexographic industry to regularly clean anilox ink rollers. When cleaning a stainless steel roller, a brass brush is most effective and a stainless steel brush should be used to clean ceramic rollers. Nylon, horse hair and pure bristle provide different grades of stiffness for lighter cleaning.

Suppliers

Company
Product
Description
Supplier Links
Hand Brushes - Anilox / Halftone Brushes - 04090 - Tanis Incorporated
Delafield, WI, USA
Hand Brushes - Anilox / Halftone Brushes
04090
Hand Brushes - Anilox / Halftone Brushes 04090
Tanis offers Anilox brushes, also known as Halftone brushes, produced by densely filling a solid water-resistant hardwood block with a clear lacquer finish. Our Anilox brushes are made from the highest quality materials to assure a consistent brushing action and a greater brush life. Tanis offers these brushes in three product categories including anilox, large anilox and anilox finishing brushes. The brushes are available with stainless steel, brass, horse hair, nickel silver, bristle and nylon filaments and various block sizes and trim lengths. These brushes are used in the flexographic industry to regularly clean anilox ink rollers. When cleaning a stainless steel roller, a brass brush is most effective and a stainless steel brush should be used to clean ceramic rollers. Nylon, horse hair and pure bristle provide different grades of stiffness for lighter cleaning.

Tanis offers Anilox brushes, also known as Halftone brushes, produced by densely filling a solid water-resistant hardwood block with a clear lacquer finish. Our Anilox brushes are made from the highest quality materials to assure a consistent brushing action and a greater brush life.

Tanis offers these brushes in three product categories including anilox, large anilox and anilox finishing brushes. The brushes are available with stainless steel, brass, horse hair, nickel silver, bristle and nylon filaments and various block sizes and trim lengths.

These brushes are used in the flexographic industry to regularly clean anilox ink rollers. When cleaning a stainless steel roller, a brass brush is most effective and a stainless steel brush should be used to clean ceramic rollers. Nylon, horse hair and pure bristle provide different grades of stiffness for lighter cleaning.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number 04090
Product Name Hand Brushes - Anilox / Halftone Brushes
Brush Type / Shape Other Type / Shape; Utility Brushes - Hand Brushes - Anilox / Halftone Brushes
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Brushes - Laboratory Brushes - 06108 - Tanis Incorporated
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Industrial Brushes - Twisted Brushes - Laboratory Brushes
Brush Filament / Fill Material Synthetic Filament; White Bristle
Length 9 inch (229 mm)
View Details
ABR3F Eraser Fine Abraser Brush - AA0610 - Eraser Company, Inc.
Specs
Brush Type / Shape Instrument, Parts, Micro or Miniature Brush; Artist (Detail, Forensic); Other Type / Shape; Abraser Brush, Eraser
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; FybRglass®
Length 0.8750 inch (22.22 mm)
View Details
Ultra Stat® Static Elimination Brush -  - Ultrafab, Inc.
Specs
Brush Type / Shape Other Type / Shape; Static Elimination Brush; Pad or Block Brush
Brush Filament / Fill Material Specialty Blend / Other (optional feature); Carbon, Copper, Nylon, Acrylic
Features Antistatic; Static Dissapative
View Details